onsemi MJL21193G Transistor
Bipolar (BJT) Transistor PNP 250V 16A 4MHz 200W Through Hole TO-264
Manufacturer: ON Semiconductor
Win Source Part Number: 1077434-MJL21193G
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 4MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: TO-264
Maximum Current Collector: 16A
VCEO Maximum Collector-Emitter Breakdown Voltage: 250V
Max Vce (sat): 4V @ 3.2A, 16A
Collector Cut-off Current(Max): 100μA
Typical Gain (hFE) (Min): 25 @ 8A, 5V
Maximum Power Dissipation: 200W
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Application Field: Used in Audio, Consumer Electronics, Signal Processing
PNP BJT, 250V, 16A, TO-264 Power Transistor Product overview: MJL21193G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 16A. Search-friendly keywords include transistor, BJT, switching, amplification, 250V, 16A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJL21193G can be used for catalog matching and distributor lookup.
TRANS PNP 250V 16A TO264
Bipolar Transistors - BJT 16A 250V 200W PNP
BIPOLAR TRANSISTOR, PNP, -250V; Transistor Polarity:PNP; Collector Emitter Voltage Max:250V; Continuous Collector Current:16A; Power Dissipation:200mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:4MHz RoHS Compliant: Yes
Bipolar (BJT) Single Transistor, Audio, PNP, 250 V, 4 MHz, 200 W, 16 A, 75 RoHS Compliant: Yes
TRANS PNP 250V 16A TO264
250V 200W 25@8A,5V 16A PNP TO-264-3 Bipolar Transistors - BJT ROHS
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 7905404P | 1216419 | MJL21193GOS-ND | 1077434-MJL21193G | 276-MJL21193G | MJL21193G | MJL21193G | 26K4490 | 38K5625 | MJL21193G | MJL21193G |
| Product Name | Bipolar Transistors | Bipolar Transistors | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - MJL21193G | 250V 16A Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | Bipolar Transistor, Pnp, -250V; Transistor Polarity Onsemi | Bipolar (Bjt) Single Transistor, Audio, Pnp, 250 V, 4 Mhz, 200 W, 16 A, 75 Rohs Compliant Onsemi | Single Bipolar Transistors | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT |
| Package Type | TO-264 | To-264 | TO-264-3, TO-264AA | SOT3; TO-264 | TO-3 | TO-3 | TO-264-3, TO-264AA | ||||
| Polarity | PNP | PNP | PNP; PNP | PNP | PNP | PNP; PNP | PNP | ||||
| Number of units in IC | 1 | ||||||||||
| Packing Method | Tube; Tube | ||||||||||
| IC(max) | 16000 milliamps | 16000 milliamps | 16000 milliamps | 16000 milliamps |