onsemi Bipolar Transistor, Pnp, -250V; Transistor Polarity Onsemi MJL21193G.

Description
BIPOLAR TRANSISTOR, PNP, -250V; Transistor Polarity:PNP; Collector Emitter Voltage Max:250V; Continuous Collector Current:16A; Power Dissipation:200mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:4MHz RoHS Compliant: Yes
Description
BIPOLAR TRANSISTOR, PNP, -250V; Transistor Polarity:PNP; Collector Emitter Voltage Max:250V; Continuous Collector Current:16A; Power Dissipation:200mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:4MHz RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistor, Pnp, -250V; Transistor Polarity Onsemi - 27AC8990 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Pnp, -250V; Transistor Polarity Onsemi
27AC8990
Bipolar Transistor, Pnp, -250V; Transistor Polarity Onsemi 27AC8990
BIPOLAR TRANSISTOR, PNP, -250V; Transistor Polarity:PNP; Collector Emitter Voltage Max:250V; Continuous Collector Current:16A; Power Dissipation:200mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:4MHz RoHS Compliant: Yes

BIPOLAR TRANSISTOR, PNP, -250V; Transistor Polarity:PNP; Collector Emitter Voltage Max:250V; Continuous Collector Current:16A; Power Dissipation:200mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:4MHz RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bipolar RF Transistors
Product Number 27AC8990
Product Name Bipolar Transistor, Pnp, -250V; Transistor Polarity Onsemi
Polarity PNP
Package Type TO-3
IC(max) 16000 milliamps
Unlock Full Specs
to access all available technical data