onsemi Single Bipolar Transistors MJL21193

Description
Bipolar (BJT) Transistor PNP 250V 16A 4MHz 200W Through Hole TO-264
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 250V 16A 4MHz 200W Through Hole TO-264
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - MJL21193OS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MJL21193OS-ND
Single Bipolar Transistors MJL21193OS-ND
Bipolar (BJT) Transistor PNP 250V 16A 4MHz 200W Through Hole TO-264

Bipolar (BJT) Transistor PNP 250V 16A 4MHz 200W Through Hole TO-264

Buy Now Datasheet
Singapore, Singapore
250 V 16 A Bipolar Transistor
276-MJL21193
250 V 16 A Bipolar Transistor 276-MJL21193
Bipolar Transistor, PNP, 250 V, 16 A, TO-3PBL (TO-264), 25-TUBE Product overview: MJL21193 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250 V, 16 A. Search-friendly keywords include transistor, BJT, switching, amplification, 250 V, 16 A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJL21193 can be used for catalog matching and distributor lookup.

Bipolar Transistor, PNP, 250 V, 16 A, TO-3PBL (TO-264), 25-TUBE Product overview: MJL21193 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250 V, 16 A. Search-friendly keywords include transistor, BJT, switching, amplification, 250 V, 16 A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJL21193 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - MJL21193 - 849536-MJL21193 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MJL21193
849536-MJL21193
TRANSISTORS - Transistors (BJT) - Single - MJL21193 849536-MJL21193
Manufacturer: ON Semiconductor Win Source Part Number: 849536-MJL21193 Features: Bipolar (BJT) Transistor 250 V 16 A 200 W Package: Tube Part Status: Obsolete Family Name: MJL21 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: ON Semiconductor
Win Source Part Number: 849536-MJL21193
Features: Bipolar (BJT) Transistor 250 V 16 A 200 W
Package: Tube
Part Status: Obsolete
Family Name: MJL21
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 25
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Transistors Bipolar RF Transistors Transistors
Product Number MJL21193OS-ND 276-MJL21193 849536-MJL21193
Product Name Single Bipolar Transistors 250 V 16 A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - MJL21193
Polarity PNP PNP
Package Type TO-264-3, TO-264AA SOT3
IC(max) 16000 milliamps
VCEO 250 volts
Unlock Full Specs
to access all available technical data