onsemi Bipolar Transistor, Pnp, -260V; Transistor Polarity Onsemi MJL1302AG.

Description
BIPOLAR TRANSISTOR, PNP, -260V; Transistor Polarity:PNP; Collector Emitter Voltage Max:260V; Continuous Collector Current:15A; Power Dissipation:200W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:30MHz RoHS Compliant: Yes
Description
BIPOLAR TRANSISTOR, PNP, -260V; Transistor Polarity:PNP; Collector Emitter Voltage Max:260V; Continuous Collector Current:15A; Power Dissipation:200W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:30MHz RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The MJL1302AG is a complementary PNP bipolar power transistor designed for high-power audio amplifier applications. It is packaged in a TO-264 case with dimensions of 28.0 to 29.0 mm in length, 19.3 to 20.3 mm in width, and 4.7 to 5.3 mm in thickness. The device has a continuous collector current rating of 15 A, a collector-emitter voltage rating of 260 V, and a total power dissipation of 200 W at 25°C case temperature. Thermal resistance from junction to case is 0.625 °C/W. The transistor has a current-gain bandwidth product of 30 MHz and is RoHS compliant with a Pb-free package. Pin configuration is base, collector, emitter.

Datasheet Summary
Powered by GS/AI

The MJL1302AG is a complementary PNP bipolar power transistor designed for high-power audio amplifier applications. It is packaged in a TO-264 case with dimensions of 28.0 to 29.0 mm in length, 19.3 to 20.3 mm in width, and 4.7 to 5.3 mm in thickness. The device has a continuous collector current rating of 15 A, a collector-emitter voltage rating of 260 V, and a total power dissipation of 200 W at 25°C case temperature. Thermal resistance from junction to case is 0.625 °C/W. The transistor has a current-gain bandwidth product of 30 MHz and is RoHS compliant with a Pb-free package. Pin configuration is base, collector, emitter.

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistor, Pnp, -260V; Transistor Polarity Onsemi - 26AC2139 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Pnp, -260V; Transistor Polarity Onsemi
26AC2139
Bipolar Transistor, Pnp, -260V; Transistor Polarity Onsemi 26AC2139
BIPOLAR TRANSISTOR, PNP, -260V; Transistor Polarity:PNP; Collector Emitter Voltage Max:260V; Continuous Collector Current:15A; Power Dissipation:200W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:30MHz RoHS Compliant: Yes

BIPOLAR TRANSISTOR, PNP, -260V; Transistor Polarity:PNP; Collector Emitter Voltage Max:260V; Continuous Collector Current:15A; Power Dissipation:200W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:30MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bipolar RF Transistors
Product Number 26AC2139
Product Name Bipolar Transistor, Pnp, -260V; Transistor Polarity Onsemi
Polarity PNP
Package Type TO-3
IC(max) 15000 milliamps
Unlock Full Specs
to access all available technical data