Bipolar (BJT) Transistor PNP 260V 15A 30MHz 200W Through Hole TO-264
PNP BJT Transistor, 260V, 15A, 200W, TO-264 Product overview: MJL1302AG from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 260V, 15A, 200W. Search-friendly keywords include transistor, BJT, switching, amplification, 260V, 15A, 200W, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJL1302AG can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 058939-MJL1302AG
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 30MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: TO-264
Maximum Current Collector: 15A
VCEO Maximum Collector-Emitter Breakdown Voltage: 260V
Max Vce (sat): 3V @ 1A, 10A
Collector Cut-off Current(Max): 50μA (ICBO)
Typical Gain (hFE) (Min): 75 @ 5A, 5V
Maximum Power Dissipation: 200W
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
onsemi MJL1302AG Transistor
TRANS PNP 260V 15A TO264
BIPOLAR TRANSISTOR, PNP, -260V, TRANSISTOR POLARITY:PNP, COLLECTOR EMITTER VOLTAGE V(BR)CEO:260V, DC COLLECTOR CURRENT:15A, POWER DISSIPATION PD:200W, TRANSISTOR MOUNTING:THROUGH HOLE, NO. OF PINS:3PINS, TRANSITION FREQUENCY FT:30MHZROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Bipolar Transistors - BJT 15A 230V 200W PNP
TRANS PNP 260V 15A TO264
BIPOLAR TRANSISTOR, PNP, -260V; Transistor Polarity:PNP; Collector Emitter Voltage Max:260V; Continuous Collector Current:15A; Power Dissipation:200W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:30MHz RoHS Compliant: Yes
Bipolar (BJT) Single Transistor, Audio, PNP, 200 V, 30 MHz, 200 W, 15 A, 175 RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Radwell International | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | MJL1302AGOS-ND | 276-MJL1302AG | 058939-MJL1302AG | 7905400P | 7905400 | MJL1302AG | 18725912 | MJL1302AG | MJL1302AG | 26K4489 | 38K5624 |
| Product Name | Single Bipolar Transistors | 260V 15A 200W Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - MJL1302AG | Bipolar Transistors | Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor | Bipolar Transistors - BJT | Single Bipolar Transistors | Bipolar Transistor, Pnp, -260V; Transistor Polarity Onsemi | Bipolar (Bjt) Single Transistor, Audio, Pnp, 200 V, 30 Mhz, 200 W, 15 A, 175 Rohs Compliant Onsemi |
| Polarity | PNP | PNP | PNP; PNP | PNP | PNP; PNP | PNP | PNP | ||||
| Package Type | TO-264-3, TO-264AA | SOT3; TO-264 | TO-264 | To-264 | TO-264-3, TO-264AA | TO-3 | TO-3 | ||||
| IC(max) | 15000 milliamps | 15000 milliamps | 15000 milliamps | 15000 milliamps | |||||||
| VCEO | 260 volts | 260 volts | 260 volts | 260 volts | |||||||
| VCBO | 230 volts |