Manufacturer: ON Semiconductor
Win Source Part Number: 884924-MJL1302A
Operating Temperature Range: -65°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor PNP 260 V 15 A 30MHz 200 W Through Hole TO-264
Package: Tube
Package: TO-264-3, TO-264AA
Mounting: Through Hole
Part Status: Obsolete
Family Name: MJL13
Categories: Discrete Semiconductor Products
Case / Package: TO-264
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 25
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Bipolar (BJT) Transistor PNP 260V 15A 30MHz 200W Through Hole TO-264
Bipolar Power Transistor, PNP, 15 A, 260 V, 200 Watt, TO-3PBL (TO-264), 25-TUBE Product overview: MJL1302A from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15 A, 260 V. Search-friendly keywords include transistor, BJT, switching, amplification, 15 A, 260 V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJL1302A can be used for catalog matching and distributor lookup.
TRANS PNP 260V 15A TO264
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 884924-MJL1302A | MJL1302AOS-ND | 276-MJL1302A | MJL1302A |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - MJL1302A | Single Bipolar Transistors | 15 A 260 V Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP | PNP | |
| Package Type | SOT3; TO-264 | TO-264-3, TO-264AA | ||
| IC(max) | 15000 milliamps | 15000 milliamps | ||
| VCEO | 260 volts | 260 volts | ||
| VCBO | 230 volts |