Bipolar (BJT) Transistor NPN - Darlington 100V 20A 4MHz 160W Through Hole SOT-93
Manufacturer: ON Semiconductor
Win Source Part Number: 849389-MJH6284
Features: Bipolar (BJT) Transistor 100 V 20 A 160 W
Package: Tube
Part Status: Obsolete
Family Name: MJH62
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 30
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
20 A, 100 V NPN Darlington Bipolar Power Transistor, SOT-93 (T0-218) 4 LEAD, 30-TUBE Product overview: MJH6284 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 A, 100 V. Search-friendly keywords include transistor, BJT, switching, amplification, 20 A, 100 V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJH6284 can be used for catalog matching and distributor lookup.
TRANS NPN DARL 100V 20A SOT93
TRANS NPN DARL 100V 20A SOT93
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | MJH6284OS-ND | 849389-MJH6284 | 276-MJH6284 | MJH6284 | MJH6284 |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - MJH6284 | 20 A 100 V Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors |
| Polarity | NPN | NPN | NPN - Darlington; NPN | ||
| Package Type | TO-218-3 | SOT3 | TO-218-3 | ||
| IC(max) | 20000 milliamps | 20000 milliamps | 20000 milliamps | ||
| VCEO | 100 volts | 100 volts | 100 volts | ||
| VCBO | 100 volts |