onsemi 15 A 250 V Bipolar Transistor MJH11022

Description
15 A, 250 V NPN Darlington Bipolar Power Transistor, SOT-93 (T0-218) 4 LEAD, 30-TUBE Product overview: MJH11022 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15 A, 250 V. Search-friendly keywords include transistor, BJT, switching, amplification, 15 A, 250 V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJH11022 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
15 A, 250 V NPN Darlington Bipolar Power Transistor, SOT-93 (T0-218) 4 LEAD, 30-TUBE Product overview: MJH11022 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15 A, 250 V. Search-friendly keywords include transistor, BJT, switching, amplification, 15 A, 250 V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJH11022 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
15 A 250 V Bipolar Transistor
276-MJH11022
15 A 250 V Bipolar Transistor 276-MJH11022
15 A, 250 V NPN Darlington Bipolar Power Transistor, SOT-93 (T0-218) 4 LEAD, 30-TUBE Product overview: MJH11022 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15 A, 250 V. Search-friendly keywords include transistor, BJT, switching, amplification, 15 A, 250 V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJH11022 can be used for catalog matching and distributor lookup.

15 A, 250 V NPN Darlington Bipolar Power Transistor, SOT-93 (T0-218) 4 LEAD, 30-TUBE Product overview: MJH11022 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15 A, 250 V. Search-friendly keywords include transistor, BJT, switching, amplification, 15 A, 250 V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJH11022 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - MJH11022OS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MJH11022OS-ND
Single Bipolar Transistors MJH11022OS-ND
Bipolar (BJT) Transistor NPN - Darlington 250V 15A 3MHz 150W Through Hole SOT-93

Bipolar (BJT) Transistor NPN - Darlington 250V 15A 3MHz 150W Through Hole SOT-93

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - MJH11022 - 849388-MJH11022 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MJH11022
849388-MJH11022
TRANSISTORS - Transistors (BJT) - Single - MJH11022 849388-MJH11022
Manufacturer: ON Semiconductor Win Source Part Number: 849388-MJH11022 Features: Bipolar (BJT) Transistor 250 V 15 A 150 W Package: Tube Part Status: Obsolete Family Name: MJH11 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 30 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: ON Semiconductor
Win Source Part Number: 849388-MJH11022
Features: Bipolar (BJT) Transistor 250 V 15 A 150 W
Package: Tube
Part Status: Obsolete
Family Name: MJH11
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 30
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MJH11022 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MJH11022
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MJH11022
TRANS NPN DARL 250V 15A SOT93

TRANS NPN DARL 250V 15A SOT93

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors
Product Number 276-MJH11022 MJH11022OS-ND 849388-MJH11022 MJH11022
Product Name 15 A 250 V Bipolar Transistor Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - MJH11022 Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN
IC(max) 15000 milliamps 15000 milliamps
VCEO 250 volts 250 volts
VCBO 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 6697445 - RS Components, Ltd.
Specs
Polarity NPN; PNP
Package Type Sm
Number of units in IC 2
View Details
 - BC817-25QBZ - Rochester Electronics
Specs
Polarity NPN
Package Type SOT8015
Packing Method Tape Reel; Tape & Reel
View Details
4 suppliers
TRANSISTORS - Transistors (BJT) - Single - BCW61AE6327HTSA1 - 099104-BCW61AE6327HTSA1 - Win Source Electronics
Specs
Polarity PNP; PNP
Package Type SOT3; SOT23; PG-SOT23-3
View Details
5 suppliers