NPN Darlington Transistor 200V 15A TO-247 Product overview: MJH11020G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 15A. Search-friendly keywords include transistor, BJT, switching, amplification, 200V, 15A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJH11020G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 788858-MJH11020G
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -65°C ~ 150°C (TJ)
Package: TO-247-3
Power - Max: 150W
Transistor Type: NPN - Darlington
Frequency - Transition: 3MHz
Family Name: MJH11020
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-247
Current - Collector (Ic) (Maximum): 15A
Voltage - Collector Emitter Breakdown (Maximum): 200V
Vce Saturation (Maximum) @ Ib, Ic: 4V @ 150mA, 15A
Current - Collector Cutoff (Maximum): 1mA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 400 @ 10A, 5V
Alternative Parts (Cross-Reference): 2SD2196-4100; 2SD2196-4112; 2SD1027-4100; 2SD1027;
Introduction Date: October 01, 1996
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Bipolar (BJT) Transistor NPN - Darlington 200V 15A 3MHz 150W Through Hole TO-247-3
onsemi MJH11020G Transistor
TRANS NPN DARL 200V 15A TO247-3
Darlington Transistors 15A 200V Bipolar Power NPN
TRANS NPN DARL 200V 15A TO247-3
DARLINGTON TRANSISTOR, NPN, 200V, TO-247; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:200V; DC Collector Current:15A; Power Dissipation Pd:150W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
DARLINGTON TRANSISTOR, NPN, 200V, TO-247; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:200V; Transition Frequency ft:3MHz; Power Dissipation Pd:150W; DC Collector Current:15A; DC Current Gain hFE:400hFE; Transistor RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Darlington Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Darlington Transistors | Bipolar RF Transistors | Darlington Transistors |
| Product Number | 276-MJH11020G | 788858-MJH11020G | MJH11020GOS-ND | 1840973 | 1841168P | MJH11020G | MJH11020G | MJH11020G | 26K4484 |
| Product Name | 200V 15A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - MJH11020G | Single Bipolar Transistors | Bipolar Transistors | Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Darlington Transistors | Single Bipolar Transistors | Darlington Transistor, Npn, 200V, To-247; Transistor Polarity Onsemi |
| Polarity | NPN | NPN | NPN | NPN | NPN - Darlington; NPN | NPN | |||
| IC(max) | 15000 milliamps | 1 milliamps | 15000 milliamps | 15000 milliamps | 15000 milliamps | ||||
| VCEO | 200 volts | 200 volts | 200 volts | ||||||
| VCBO | 200 volts | ||||||||
| PD | 150000 milliwatts | 150000 milliwatts |