onsemi Single Bipolar Transistors MJH11020

Description
Bipolar (BJT) Transistor NPN - Darlington 200V 15A 3MHz 150W Through Hole SOT-93
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN - Darlington 200V 15A 3MHz 150W Through Hole SOT-93
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - MJH11020OS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MJH11020OS-ND
Single Bipolar Transistors MJH11020OS-ND
Bipolar (BJT) Transistor NPN - Darlington 200V 15A 3MHz 150W Through Hole SOT-93

Bipolar (BJT) Transistor NPN - Darlington 200V 15A 3MHz 150W Through Hole SOT-93

Buy Now Datasheet
Singapore, Singapore
20 A 200 V Bipolar Transistor
276-MJH11020
20 A 200 V Bipolar Transistor 276-MJH11020
20 A, 200 V NPN Darlington Bipolar Power Transistor, SOT-93 (T0-218) 4 LEAD, 30-TUBE Product overview: MJH11020 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 A, 200 V. Search-friendly keywords include transistor, BJT, switching, amplification, 20 A, 200 V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJH11020 can be used for catalog matching and distributor lookup.

20 A, 200 V NPN Darlington Bipolar Power Transistor, SOT-93 (T0-218) 4 LEAD, 30-TUBE Product overview: MJH11020 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 A, 200 V. Search-friendly keywords include transistor, BJT, switching, amplification, 20 A, 200 V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJH11020 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - MJH11020 - 884923-MJH11020 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MJH11020
884923-MJH11020
TRANSISTORS - Transistors (BJT) - Single - MJH11020 884923-MJH11020
Manufacturer: ON Semiconductor Win Source Part Number: 884923-MJH11020 Operating Temperature Range: -65°C ~ 150°C (TJ) Features: Bipolar (BJT) Transistor NPN - Darlington 200 V 15 A 3MHz 150 W Through Hole SOT-93 Package: Tube Package: TO-218-3 Mounting: Through Hole Part Status: Obsolete Family Name: MJH11 Categories: Discrete Semiconductor Products Case / Package: SOT-93 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 30 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: ON Semiconductor
Win Source Part Number: 884923-MJH11020
Operating Temperature Range: -65°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN - Darlington 200 V 15 A 3MHz 150 W Through Hole SOT-93
Package: Tube
Package: TO-218-3
Mounting: Through Hole
Part Status: Obsolete
Family Name: MJH11
Categories: Discrete Semiconductor Products
Case / Package: SOT-93
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 30
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MJH11020 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MJH11020
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MJH11020
TRANS NPN DARL 200V 15A SOT93

TRANS NPN DARL 200V 15A SOT93

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number MJH11020OS-ND 276-MJH11020 884923-MJH11020 MJH11020
Product Name Single Bipolar Transistors 20 A 200 V Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - MJH11020 Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN
Package Type TO-218-3 SOT3; SOT-93
IC(max) 15000 milliamps 15000 milliamps
VCEO 200 volts 200 volts
Unlock Full Specs
to access all available technical data