Bipolar (BJT) Transistor PNP - Darlington 200V 15A 3MHz 150W Through Hole TO-247-3
ON Semiconductor, MJH11019G
Manufacturer: ON Semiconductor
Win Source Part Number: 788857-MJH11019G
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -65°C ~ 150°C (TJ)
Package: TO-247-3
Power - Max: 150W
Transistor Type: PNP - Darlington
Frequency - Transition: 3MHz
Family Name: MJH11019
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-247
Current - Collector (Ic) (Maximum): 15A
Voltage - Collector Emitter Breakdown (Maximum): 200V
Vce Saturation (Maximum) @ Ib, Ic: 4V @ 150mA, 15A
Current - Collector Cutoff (Maximum): 1mA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 400 @ 10A, 5V
Alternative Parts (Cross-Reference): NTE2650;
Introduction Date: October 01, 1996
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
PNP Darlington Power Transistor, 200V, 15A, TO-247 Product overview: MJH11019G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 15A. Search-friendly keywords include transistor, BJT, switching, amplification, 200V, 15A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJH11019G can be used for catalog matching and distributor lookup.
Darlington Transistors 20A 200V Bipolar Power PNP
TRANS PNP DARL 200V 15A TO247-3
DARLINGTON TRANSISTOR, PNP, -200V, -15A, TO-247; Transistor Polarity:PNP; Collector Emitter Voltage Max:200V; Continuous Collector Current:15A; Power Dissipation:150W; Transistor Mounting:Through Hole; No. of Pins:4Pins; MSL:- RoHS Compliant: Yes
DARLINGTON TRANS, PNP,-200V,-15A,TO-24
TRANS PNP DARL 200V 15A TO247-3
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Darlington Transistors | Bipolar RF Transistors | Darlington Transistors | Bipolar RF Transistors | Darlington Transistors | Darlington Transistors | Bipolar RF Transistors |
| Product Number | MJH11019GOS-ND | 1868066P | 1868066 | 788857-MJH11019G | 276-MJH11019G | MJH11019G | MJH11019G | 26K4483 | 83Y4327 | MJH11019G |
| Product Name | Single Bipolar Transistors | Bipolar Transistors | Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - MJH11019G | 200V 15A Bipolar Transistor | Darlington Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Darlington Transistor, Pnp, -200V, -15A, To-247; Transistor Polarity Onsemi | Darlington Trans, Pnp,-200V,-15A,to-247; Transistor Polarity Onsemi | Single Bipolar Transistors |
| Polarity | PNP | PNP | PNP | PNP | PNP | PNP | PNP - Darlington; PNP | |||
| Package Type | TO-247; TO-247-3 | SOT-93 | Sot-93 | TO-247; SOT3 | TO-3; TO-247 | TO-3; TO-247 | TO-247; TO-247-3 | |||
| Number of units in IC | 1 | |||||||||
| IC(max) | 1 milliamps | 15000 milliamps | 15000 milliamps | 15000 milliamps | -15000 milliamps | 15000 milliamps | ||||
| TJ | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) |