onsemi 20 A 200 V Bipolar Transistor MJH11019

Description
20 A, 200 V PNP Darlington Bipolar Power Transistor, SOT-93 (T0-218) 4 LEAD, 30-TUBE Product overview: MJH11019 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 A, 200 V. Search-friendly keywords include transistor, BJT, switching, amplification, 20 A, 200 V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJH11019 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
20 A, 200 V PNP Darlington Bipolar Power Transistor, SOT-93 (T0-218) 4 LEAD, 30-TUBE Product overview: MJH11019 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 A, 200 V. Search-friendly keywords include transistor, BJT, switching, amplification, 20 A, 200 V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJH11019 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20 A 200 V Bipolar Transistor
276-MJH11019
20 A 200 V Bipolar Transistor 276-MJH11019
20 A, 200 V PNP Darlington Bipolar Power Transistor, SOT-93 (T0-218) 4 LEAD, 30-TUBE Product overview: MJH11019 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 A, 200 V. Search-friendly keywords include transistor, BJT, switching, amplification, 20 A, 200 V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJH11019 can be used for catalog matching and distributor lookup.

20 A, 200 V PNP Darlington Bipolar Power Transistor, SOT-93 (T0-218) 4 LEAD, 30-TUBE Product overview: MJH11019 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 A, 200 V. Search-friendly keywords include transistor, BJT, switching, amplification, 20 A, 200 V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJH11019 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - MJH11019OS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MJH11019OS-ND
Single Bipolar Transistors MJH11019OS-ND
Bipolar (BJT) Transistor PNP - Darlington 200V 15A 3MHz 150W Through Hole SOT-93

Bipolar (BJT) Transistor PNP - Darlington 200V 15A 3MHz 150W Through Hole SOT-93

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - MJH11019 - 849386-MJH11019 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MJH11019
849386-MJH11019
TRANSISTORS - Transistors (BJT) - Single - MJH11019 849386-MJH11019
Manufacturer: ON Semiconductor Win Source Part Number: 849386-MJH11019 Features: Bipolar (BJT) Transistor 200 V 15 A 150 W Package: Tube Part Status: Obsolete Family Name: MJH11 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 30 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: ON Semiconductor
Win Source Part Number: 849386-MJH11019
Features: Bipolar (BJT) Transistor 200 V 15 A 150 W
Package: Tube
Part Status: Obsolete
Family Name: MJH11
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 30
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MJH11019 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MJH11019
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MJH11019
TRANS PNP DARL 200V 15A SOT93

TRANS PNP DARL 200V 15A SOT93

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors
Product Number 276-MJH11019 MJH11019OS-ND 849386-MJH11019 MJH11019
Product Name 20 A 200 V Bipolar Transistor Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - MJH11019 Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP
IC(max) 15000 milliamps 15000 milliamps
VCEO 200 volts 200 volts
VCBO 200 volts
Unlock Full Specs
to access all available technical data