onsemi TRANSISTORS - Transistors (BJT) - Single - MJH11017G MJH11017G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 138226-MJH11017G Packaging: Tube/Rail Mounting: Through Hole Frequency - Transition: 3MHz Transistor Polarity: PNP - Darlington Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: TO-247 Maximum Current Collector: 15A VCEO Maximum Collector-Emitter Breakdown Voltage: 150V Max Vce (sat): 4V @ 150mA, 15A Collector Cut-off Current(Max): 1mA Typical Gain (hFE) (Min): 400 @ 10A, 5V Maximum Power Dissipation: 150W
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 138226-MJH11017G Packaging: Tube/Rail Mounting: Through Hole Frequency - Transition: 3MHz Transistor Polarity: PNP - Darlington Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: TO-247 Maximum Current Collector: 15A VCEO Maximum Collector-Emitter Breakdown Voltage: 150V Max Vce (sat): 4V @ 150mA, 15A Collector Cut-off Current(Max): 1mA Typical Gain (hFE) (Min): 400 @ 10A, 5V Maximum Power Dissipation: 150W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - MJH11017G - 138226-MJH11017G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MJH11017G
138226-MJH11017G
TRANSISTORS - Transistors (BJT) - Single - MJH11017G 138226-MJH11017G
Manufacturer: ON Semiconductor Win Source Part Number: 138226-MJH11017G Packaging: Tube/Rail Mounting: Through Hole Frequency - Transition: 3MHz Transistor Polarity: PNP - Darlington Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: TO-247 Maximum Current Collector: 15A VCEO Maximum Collector-Emitter Breakdown Voltage: 150V Max Vce (sat): 4V @ 150mA, 15A Collector Cut-off Current(Max): 1mA Typical Gain (hFE) (Min): 400 @ 10A, 5V Maximum Power Dissipation: 150W

Manufacturer: ON Semiconductor
Win Source Part Number: 138226-MJH11017G
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 3MHz
Transistor Polarity: PNP - Darlington
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: TO-247
Maximum Current Collector: 15A
VCEO Maximum Collector-Emitter Breakdown Voltage: 150V
Max Vce (sat): 4V @ 150mA, 15A
Collector Cut-off Current(Max): 1mA
Typical Gain (hFE) (Min): 400 @ 10A, 5V
Maximum Power Dissipation: 150W

Buy Now Datasheet
Singapore, Singapore
150V 15A 150000mW Bipolar Transistor
276-MJH11017G
150V 15A 150000mW Bipolar Transistor 276-MJH11017G
Trans Darlington PNP 150V 15A 150000mW 3-Pin(3+Tab) TO-247 Tube Product overview: MJH11017G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 15A, 150000mW. Search-friendly keywords include transistor, BJT, switching, amplification, 150V, 15A, 150000mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJH11017G can be used for catalog matching and distributor lookup.

Trans Darlington PNP 150V 15A 150000mW 3-Pin(3+Tab) TO-247 Tube Product overview: MJH11017G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 15A, 150000mW. Search-friendly keywords include transistor, BJT, switching, amplification, 150V, 15A, 150000mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJH11017G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - MJH11017GOS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MJH11017GOS-ND
Single Bipolar Transistors MJH11017GOS-ND
Bipolar (BJT) Transistor PNP - Darlington 150V 15A 3MHz 150W Through Hole TO-247-3

Bipolar (BJT) Transistor PNP - Darlington 150V 15A 3MHz 150W Through Hole TO-247-3

Buy Now Datasheet
Sheung Wan, Hong Kong
Darlington Transistors
MJH11017G
Darlington Transistors MJH11017G
Darlington Transistors 15A 150V Bipolar Power PNP

Darlington Transistors 15A 150V Bipolar Power PNP

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MJH11017G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MJH11017G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MJH11017G
TRANS PNP DARL 150V 15A TO247-3

TRANS PNP DARL 150V 15A TO247-3

Supplier's Site
Darlington Comp Transistor, Pnp, -150V, Sot-93; Transistor Polarity Onsemi - 42K1304 - Newark, An Avnet Company
Chicago, IL, United States
Darlington Comp Transistor, Pnp, -150V, Sot-93; Transistor Polarity Onsemi
42K1304
Darlington Comp Transistor, Pnp, -150V, Sot-93; Transistor Polarity Onsemi 42K1304
DARLINGTON COMP TRANSISTOR, PNP, -150V, SOT-93; Transistor Polarity:PNP; Collector Emitter Voltage Max:150V; Continuous Collector Current:15A; Power Dissipation:150W; Transistor Mounting:Through Hole; No. of Pins:4Pins; MSL:- RoHS Compliant: Yes

DARLINGTON COMP TRANSISTOR, PNP, -150V, SOT-93; Transistor Polarity:PNP; Collector Emitter Voltage Max:150V; Continuous Collector Current:15A; Power Dissipation:150W; Transistor Mounting:Through Hole; No. of Pins:4Pins; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Bipolar RF Transistors Transistors Darlington Transistors Bipolar RF Transistors Darlington Transistors
Product Number 138226-MJH11017G 276-MJH11017G MJH11017GOS-ND MJH11017G MJH11017G 42K1304
Product Name TRANSISTORS - Transistors (BJT) - Single - MJH11017G 150V 15A 150000mW Bipolar Transistor Single Bipolar Transistors Darlington Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Darlington Comp Transistor, Pnp, -150V, Sot-93; Transistor Polarity Onsemi
Polarity PNP; PNP - Darlington PNP PNP
Package Type TO-247; SOT3; TO-247 TO-247; TO-247-3 TO-3
Packing Method Tube; Tube
Unlock Full Specs
to access all available technical data

Similar Products

60V 0.5A Bipolar Transistor - 276-BCP49E6327HTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
VCEO 60 volts
View Details
4 suppliers
Bipolar Transistors - 1694139 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT223; Sot-223
Number of units in IC 1
View Details
45 V, 1 A NPN medium power transistors - BC54PA-QX - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
3 suppliers