Bipolar (BJT) Transistor PNP - Darlington 150V 15A 3MHz 150W Through Hole SOT-93
15 A, 150 V PNP Darlington Bipolar Power Transistor, SOT-93 (T0-218) 4 LEAD, 30-TUBE Product overview: MJH11017 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15 A, 150 V. Search-friendly keywords include transistor, BJT, switching, amplification, 15 A, 150 V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJH11017 can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 884922-MJH11017
Operating Temperature Range: -65°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor PNP - Darlington 150 V 15 A 3MHz 150 W Through Hole SOT-93
Package: Tube
Package: TO-218-3
Mounting: Through Hole
Part Status: Obsolete
Family Name: MJH11
Categories: Discrete Semiconductor Products
Case / Package: SOT-93
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 30
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
TRANS PNP DARL 150V 15A SOT93
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | MJH11017OS-ND | 276-MJH11017 | 884922-MJH11017 | MJH11017 |
| Product Name | Single Bipolar Transistors | 15 A 150 V Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - MJH11017 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP | PNP | |
| Package Type | TO-218-3 | SOT3; SOT-93 | ||
| IC(max) | 15000 milliamps | 15000 milliamps | ||
| VCEO | 150 volts | 150 volts |