onsemi Single Bipolar Transistors MJF6668

Description
Bipolar (BJT) Transistor PNP - Darlington 100V 10A 2W Through Hole TO-220FP
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP - Darlington 100V 10A 2W Through Hole TO-220FP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - MJF6668OS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MJF6668OS-ND
Single Bipolar Transistors MJF6668OS-ND
Bipolar (BJT) Transistor PNP - Darlington 100V 10A 2W Through Hole TO-220FP

Bipolar (BJT) Transistor PNP - Darlington 100V 10A 2W Through Hole TO-220FP

Buy Now Datasheet
Singapore, Singapore
10A 100V TO-220 Bipolar Transistor
276-MJF6668
10A 100V TO-220 Bipolar Transistor 276-MJF6668
Power 10A 100V PNP, TO-220 3 LEAD FULLPAK, 50-TUBE Product overview: MJF6668 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 100V, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 10A, 100V, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJF6668 can be used for catalog matching and distributor lookup.

Power 10A 100V PNP, TO-220 3 LEAD FULLPAK, 50-TUBE Product overview: MJF6668 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 100V, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 10A, 100V, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJF6668 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - MJF6668 - 788856-MJF6668 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MJF6668
788856-MJF6668
TRANSISTORS - Transistors (BJT) - Single - MJF6668 788856-MJF6668
Manufacturer: ON Semiconductor Win Source Part Number: 788856-MJF6668 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -65°C ~ 150°C (TJ) Package: TO-220-3 Full Pack Power - Max: 2W Transistor Type: PNP - Darlington Part Status: Obsolete(EOL) Family Name: MJF6668 Categories: Discrete Semiconductor Products Manufacturer Package: TO-220FP Current - Collector (Ic) (Maximum): 10A Voltage - Collector Emitter Breakdown (Maximum): 100V Vce Saturation (Maximum) @ Ib, Ic: 3V @ 100mA, 10A Current - Collector Cutoff (Maximum): 10μA DC Current Gain (hFE) (Minimum) @ Ic, Vce: 3000 @ 3A, 4V Alternative Parts (Cross-Reference): BDW94CFP; BDX34C; JANTX2N7371; JAN2N7371; Introduction Date: August 31, 1995 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 788856-MJF6668
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -65°C ~ 150°C (TJ)
Package: TO-220-3 Full Pack
Power - Max: 2W
Transistor Type: PNP - Darlington
Part Status: Obsolete(EOL)
Family Name: MJF6668
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220FP
Current - Collector (Ic) (Maximum): 10A
Voltage - Collector Emitter Breakdown (Maximum): 100V
Vce Saturation (Maximum) @ Ib, Ic: 3V @ 100mA, 10A
Current - Collector Cutoff (Maximum): 10μA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 3000 @ 3A, 4V
Alternative Parts (Cross-Reference): BDW94CFP; BDX34C; JANTX2N7371; JAN2N7371;
Introduction Date: August 31, 1995
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MJF6668 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MJF6668
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MJF6668
TRANS PNP DARL 100V 10A TO220FP

TRANS PNP DARL 100V 10A TO220FP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Darlington Transistors Bipolar RF Transistors
Product Number MJF6668OS-ND 276-MJF6668 788856-MJF6668 MJF6668
Product Name Single Bipolar Transistors 10A 100V TO-220 Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - MJF6668 Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP PNP
Package Type TO-220; TO-220-3 Full Pack TO-220; SOT3
IC(max) 10000 milliamps 0.0100 milliamps 10000 milliamps
VCEO 100 volts 100 volts
Unlock Full Specs
to access all available technical data