High Voltage NPN Bipolar Power Transistor, TO-220 3 LEAD FULLPAK, 50-TUBE Product overview: MJF47G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJF47G can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 250V 1A 10MHz 2W Through Hole TO-220FP
Bipolar Transistors - BJT 1A 250V 28W NPN
TRANS NPN 250V 1A TO220FP
BIPOLAR TRANSISTOR, NPN, 250V, TO-220; Transistor Polarity:NPN; Collector Emitter Voltage Max:250V; Continuous Collector Current:1A; Power Dissipation:40mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:-; MSL:- RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-MJF47G | MJF47GOS-ND | MJF47G | MJF47G | 42K1303 |
| Product Name | TO-220 Bipolar Transistor | Single Bipolar Transistors | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistor, Npn, 250V, To-220; Transistor Polarity Onsemi |
| Polarity | NPN | NPN | |||
| Package Type | TO-220; TO-220-3 Full Pack | TO-3; TO-220 | |||
| Packing Method | Tube; Tube |