The MJF47G is an NPN silicon power transistor in a TO-220 FULLPACK case, designed for high-voltage switching applications requiring electrical isolation from the heatsink. It has a collector-emitter voltage rating of 250 Vdc, a continuous collector current of 1 Adc, and a total power dissipation of 28.4 W at TC = 25°C. The device features built-in isolation rated to 3500 Vrms and meets UL 94 V-0 and is Pb-free. Thermal resistance from junction to case is 4.4°C/W, and it complies with AEC-Q200. It is housed in a 3-pin package with dimensions specified in the TO-220 FULLPACK standard.
Transistor Polarity:NPN; Collector Emitter Voltage Max:250V; Continuous Collector Current:1A; Power Dissipation:40mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:10Hz; DC Current Gain hFE Min:10hFE RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transistors |
| Product Number | 15AC3562 |
| Product Name | Transistor Polarity Onsemi |
| Transistor Type | Transistor Polarity Onsemi |