Bipolar (BJT) Transistor NPN 250V 1A 10MHz 2W Through Hole TO-220FP
TRANS NPN 250V 1A TO220FP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | MJF47OS-ND | MJF47 |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |