onsemi 350V 10A TO-220 Bipolar Transistor MJF45H11G

Description
PNP BJT 350V 10A TO-220 Power Transistor Product overview: MJF45H11G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350V, 10A, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 350V, 10A, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJF45H11G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PNP BJT 350V 10A TO-220 Power Transistor Product overview: MJF45H11G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350V, 10A, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 350V, 10A, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJF45H11G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
350V 10A TO-220 Bipolar Transistor
276-MJF45H11G
350V 10A TO-220 Bipolar Transistor 276-MJF45H11G
PNP BJT 350V 10A TO-220 Power Transistor Product overview: MJF45H11G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350V, 10A, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 350V, 10A, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJF45H11G can be used for catalog matching and distributor lookup.

PNP BJT 350V 10A TO-220 Power Transistor Product overview: MJF45H11G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350V, 10A, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 350V, 10A, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJF45H11G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bipolar Transistors - 1840971 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1840971
Bipolar Transistors 1840971
onsemi MJF45H11G Transistor

onsemi MJF45H11G Transistor

Supplier's Site
Bipolar Transistors - 1841139 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1841139
Bipolar Transistors 1841139
onsemi MJF45H11G Transistor

onsemi MJF45H11G Transistor

Supplier's Site
Bipolar Transistors - 1841139P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1841139P
Bipolar Transistors 1841139P
onsemi MJF45H11G Transistor

onsemi MJF45H11G Transistor

Supplier's Site
TRANSISTORS - Transistors (BJT) - Single - MJF45H11G - 041668-MJF45H11G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MJF45H11G
041668-MJF45H11G
TRANSISTORS - Transistors (BJT) - Single - MJF45H11G 041668-MJF45H11G
Manufacturer: ON Semiconductor Win Source Part Number: 041668-MJF45H11G Packaging: Tube/Rail Mounting: Through Hole Frequency - Transition: 40MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220FP Maximum Current Collector: 10A VCEO Maximum Collector-Emitter Breakdown Voltage: 80V Max Vce (sat): 1V @ 400mA, 8A Collector Cut-off Current(Max): 1μA Typical Gain (hFE) (Min): 40 @ 4A, 1V Maximum Power Dissipation: 2W Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 041668-MJF45H11G
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 40MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220FP
Maximum Current Collector: 10A
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 1V @ 400mA, 8A
Collector Cut-off Current(Max): 1μA
Typical Gain (hFE) (Min): 40 @ 4A, 1V
Maximum Power Dissipation: 2W
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Bipolar Transistors - MJF45H11GOS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MJF45H11GOS-ND
Single Bipolar Transistors MJF45H11GOS-ND
Bipolar (BJT) Transistor PNP 80V 10A 40MHz 2W Through Hole TO-220FP

Bipolar (BJT) Transistor PNP 80V 10A 40MHz 2W Through Hole TO-220FP

Buy Now Datasheet
Transistor, Bipol, Pnp, 80V, To-220-3; Transistor Polarity Onsemi - 82Y7000 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Bipol, Pnp, 80V, To-220-3; Transistor Polarity Onsemi
82Y7000
Transistor, Bipol, Pnp, 80V, To-220-3; Transistor Polarity Onsemi 82Y7000
TRANSISTOR, BIPOL, PNP, 80V, TO-220-3; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-80V; Transition Frequency ft:40MHz; Power Dissipation Pd:36W; DC Collector Current:-10A; DC Current Gain hFE:40hFE; Transistor Case RoHS Compliant: Yes

TRANSISTOR, BIPOL, PNP, 80V, TO-220-3; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-80V; Transition Frequency ft:40MHz; Power Dissipation Pd:36W; DC Collector Current:-10A; DC Current Gain hFE:40hFE; Transistor Case RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
MJF45H11G
Bipolar Transistors - BJT MJF45H11G
Bipolar Transistors - BJT 10A 80V 50W PNP

Bipolar Transistors - BJT 10A 80V 50W PNP

Buy Now Datasheet
Transistor - 18730600 - Radwell International
Willingboro, NJ, United States
Transistor
18730600
Transistor 18730600
POWER BIPOLAR TRANSISTOR, 10A I(C), 80V V(BR)CEO, 1-ELEMENT, PNP, SILICON, TO-220AB, PLASTIC/EPOXY, 3 PIN. FREE 2 YEAR RADWELL WARRANTY

POWER BIPOLAR TRANSISTOR, 10A I(C), 80V V(BR)CEO, 1-ELEMENT, PNP, SILICON, TO-220AB, PLASTIC/EPOXY, 3 PIN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MJF45H11G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MJF45H11G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MJF45H11G
TRANS PNP 80V 10A TO220FP

TRANS PNP 80V 10A TO220FP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Transistors Transistors Bipolar RF Transistors RF Transistors Bipolar RF Transistors
Product Number 276-MJF45H11G 1840971 1841139P 041668-MJF45H11G MJF45H11GOS-ND 82Y7000 MJF45H11G 18730600 MJF45H11G
Product Name 350V 10A TO-220 Bipolar Transistor Bipolar Transistors Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - MJF45H11G Single Bipolar Transistors Transistor, Bipol, Pnp, 80V, To-220-3; Transistor Polarity Onsemi Bipolar Transistors - BJT Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP PNP; PNP PNP PNP
IC(max) 10000 milliamps 10000 milliamps
VCEO 350 volts 80 volts
VCBO 5 volts
fT 40 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 295539P - RS Components, Ltd.
Specs
Polarity PNP
Package Type TO-92; TO-92
View Details
Bipolar Transistor Arrays, Pre-Biased - 448-BCR119SH6433XTMA1TR-ND - DigiKey
Specs
Polarity NPN
Package Type 6-VSSOP, SC-88, SOT-363
View Details
3 suppliers
PNP general purpose transistor - 2PB1219AR,135 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) -500 milliamps
VCEO -50 volts
View Details
6 suppliers