Bipolar (BJT) Transistor NPN 80V 10A 50MHz 2W Through Hole TO-220FP
Manufacturer: ON Semiconductor
Win Source Part Number: 1223767-MJF44H11
Packaging: Tube
Mounting Style: Through Hole
Transistor Type: NPN
Frequency - Transition: 50MHz
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220FP
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-220-3 Full Pack
Current - Collector (Ic) (Maximum): 10A
Voltage - Collector Emitter Breakdown (Maximum): 80V
Current - Collector Cutoff (Maximum): 1μA
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 1V at 400mA, 8A
DC Current Gain (hFE) (Minimum) at Ic, Vce: 40 at 4A, 1V
Maximum Power: 2W
NPN BJT 80V 10A 50MHz TO-220 Power Transistor Product overview: MJF44H11 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 10A, 50MHz, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 10A, 50MHz, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJF44H11 can be used for catalog matching and distributor lookup.
TRANS NPN 80V 10A TO220FP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | MJF44H11OS-ND | 1223767-MJF44H11 | 276-MJF44H11 | MJF44H11 |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - MJF44H11 | 80V 10A 50MHz TO-220 Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN | |
| Package Type | TO-220; TO-220-3 Full Pack | TO-220; SOT3 | ||
| Packing Method | Tube; Tube | Tube; Tube | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | ||
| Power Gain | 40 dB |