Manufacturer: ON Semiconductor
Win Source Part Number: 102759-MJF31CG
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 3MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: TO-220FP
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 1.2V @ 375mA, 3A
Collector Cut-off Current(Max): 300μA
Typical Gain (hFE) (Min): 10 @ 3A, 4V
Maximum Power Dissipation: 2W
NPN Bipolar Power Transistor, TO-220 3 LEAD FULLPAK, 50-TUBE Product overview: MJF31CG from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJF31CG can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 100V 3A 3MHz 2W Through Hole TO-220FP
NPN Power Transistor 100V 3A 28W TO220F
NPN Power Transistor 100V 3A 28W TO220F
Bipolar Transistors - BJT 3A 100V 30W NPN
TRANS NPN 100V 3A TO220FP
TRANS NPN 100V 3A TO220FP
TRANS, BIPOL, NPN, 100V, TO-220FP; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:100V; Transition Frequency ft:3MHz; Power Dissipation Pd:2W; DC Collector Current:3A; DC Current Gain hFE:10hFE; Transistor Case RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 102759-MJF31CG | 276-MJF31CG | MJF31CGOS-ND | 7905387 | MJF31CG | MJF31CG | MJF31CG | 02AC3754 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - MJF31CG | TO-220 Bipolar Transistor | Single Bipolar Transistors | Bipolar Transistors | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors | Trans, Bipol, Npn, 100V, To-220Fp; Transistor Polarity Onsemi |
| Polarity | NPN; NPN | NPN | NPN | NPN; NPN | NPN | |||
| Package Type | TO-220; SOT3; TO-220FP | TO-220; TO-220-3 Full Pack | TO-220; To-220fp | TO-220; TO-220-3 Full Pack | TO-3; TO-220 | |||
| Number of units in IC | 1 | |||||||
| Packing Method | Tube; Tube | |||||||
| IC(max) | 3000 milliamps | 3000 milliamps |