NPN Bipolar Power Transistor, TO-220 3 LEAD FULLPAK, 50-TUBE Product overview: MJF3055G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJF3055G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1223764-MJF3055G
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-220-3 Full Pack
Power - Max: 2W
Transistor Type: NPN
Frequency - Transition: 2MHz
Family Name: MJF3055
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-220FP
Current - Collector (Ic) (Maximum): 10A
Voltage - Collector Emitter Breakdown (Maximum): 90V
Vce Saturation (Maximum) @ Ib, Ic: 2.5V @ 3.3A, 10A
Current - Collector Cutoff (Maximum): 1μA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 20 @ 4A, 4V
Alternative Parts (Cross-Reference): 2SB1018A-O(LBS2MBS; 2SB1018A; 2SD1411A-Y(F);
Introduction Date: August 31, 1995
ECCN: EAR99
Country of Origin: Republic of Korea
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Bipolar (BJT) Transistor NPN 90V 10A 2MHz 2W Through Hole TO-220FP
TRANS NPN 90V 10A TO220FP
BIPOLAR TRANSISTOR, NPN, 90V TO-220FP; Transistor Polarity:NPN; Collector Emitter Voltage Max:90V; Continuous Collector Current:10A; Power Dissipation:30W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:-; MSL:- RoHS Compliant: Yes
TRANS NPN 90V 10A TO220FP
Bipolar Transistors - BJT 10A 90V 30W NPN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-MJF3055G | 1223764-MJF3055G | MJF3055GOS-ND | MJF3055G | 45J1508 | MJF3055G | MJF3055G |
| Product Name | TO-220 Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - MJF3055G | Single Bipolar Transistors | Single Bipolar Transistors | Bipolar Transistor, Npn, 90V To-220Fp; Transistor Polarity Onsemi | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT |
| Polarity | NPN | NPN | NPN; NPN | NPN | |||
| Package Type | TO-220; SOT3 | TO-220; TO-220-3 Full Pack | TO-220; TO-220-3 Full Pack | TO-3; TO-220 | |||
| Packing Method | Tube; Tube | Tube; Tube | |||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||||
| Power Gain | 20 dB |