Bipolar (BJT) Transistor NPN 450V 8A 13MHz 45W Through Hole TO-220FP
8A 450V NPN BJT Power Transistor TO-220 Product overview: MJF18008G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 450V, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 8A, 450V, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJF18008G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1223763-MJF18008G
Series: SWITCHMODE
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -65°C ~ 150°C (TJ)
Package: TO-220-3 Full Pack
Power - Max: 45W
Transistor Type: NPN
Frequency - Transition: 13MHz
Family Name: MJF18008
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-220FP
Current - Collector (Ic) (Maximum): 8A
Voltage - Collector Emitter Breakdown (Maximum): 450V
Vce Saturation (Maximum) @ Ib, Ic: 700mV @ 900mA, 4.5V
Current - Collector Cutoff (Maximum): 100μA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 14 @ 1A, 5V
Alternative Parts (Cross-Reference): 2SC5382-4100; 2SC5382-4112; 2SC5382-7112;
Introduction Date: August 31, 1995
ECCN: EAR99
Country of Origin: Republic of Korea
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
TRANS NPN 450V 8A TO220FP
TRANS NPN 450V 8A TO220FP
BIPOLAR TRANSISTOR, NPN, 450V, TO-220; Transistor Polarity:NPN; Collector Emitter Voltage Max:450V; Continuous Collector Current:8A; Power Dissipation:45W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:-; MSL:- RoHS Compliant: Yes
Bipolar Transistors - BJT 8A 450V 45W NPN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | MJF18008GOS-ND | 276-MJF18008G | 1223763-MJF18008G | MJF18008G | MJF18008G | 45J1507 | MJF18008G |
| Product Name | Single Bipolar Transistors | 8A 450V TO-220 Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - MJF18008G | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistor, Npn, 450V, To-220; Transistor Polarity Onsemi | Bipolar Transistors - BJT |
| Polarity | NPN | NPN | NPN | NPN; NPN | NPN | ||
| Package Type | TO-220; TO-220-3 Full Pack | TO-220; SOT3 | TO-220; TO-220-3 Full Pack | TO-3; TO-220 | |||
| IC(max) | 8000 milliamps | 0.1000 milliamps | 8000 milliamps | 8000 milliamps | 8000 milliamps | ||
| VCEO | 450 volts | 450 volts | 450 volts | 450 volts | |||
| VCBO | 1000 volts |