Bipolar (BJT) Transistor NPN 450V 8A 13MHz 45W Through Hole TO-220FP
Manufacturer: ON Semiconductor
Win Source Part Number: 884921-MJF18008
Series: SWITCHMODE™
Operating Temperature Range: -65°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN 450 V 8 A 13MHz 45 W Through Hole TO-220FP
Package: Tube
Package: TO-220-3 Full Pack
Mounting: Through Hole
Part Status: Obsolete
Family Name: MJF18
Categories: Discrete Semiconductor Products
Case / Package: TO-220FP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
450V 8A NPN BJT Power Transistor TO-220 Product overview: MJF18008 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450V, 8A, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 450V, 8A, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJF18008 can be used for catalog matching and distributor lookup.
TRANS NPN 450V 8A TO220FP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | MJF18008OS-ND | 884921-MJF18008 | 276-MJF18008 | MJF18008 |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - MJF18008 | 450V 8A TO-220 Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN | |
| Package Type | TO-220; TO-220-3 Full Pack | TO-220; SOT3; TO-220FP | ||
| IC(max) | 8000 milliamps | 8000 milliamps | ||
| VCEO | 450 volts | 450 volts | ||
| VCBO | 1000 volts |