Manufacturer: ON Semiconductor
Win Source Part Number: 123056-MJF18004G
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 13MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: TO-220FP
Maximum Current Collector: 5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 450V
Max Vce (sat): 750mV @ 500mA, 2.5A
Collector Cut-off Current(Max): 100μA
Typical Gain (hFE) (Min): 14 @ 300mA, 5V
Maximum Power Dissipation: 35W
450V 5A NPN BJT Power Transistor TO-220 Product overview: MJF18004G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450V, 5A, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 450V, 5A, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJF18004G can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 450V 5A 13MHz 35W Through Hole TO-220FP
NPN isolated transistor,MJF18004 5A
NPN isolated transistor,MJF18004 5A
Bipolar Transistors - BJT 5A 450V 35W NPN
TRANSISTOR, NPN, ISOWATT-220, TRANSISTOR POLARITY:NPN, COLLECTOR EMITTER VOLTAGE V(BR)CEO:450V, TRANSITION FREQUENCY FT:13MHZ, POWER DISSIPATION PD:280MW, DC COLLECTOR CURRENT:5A, DC CURRENT GAIN HFE:32HFE, TRANSISTOR CASE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
BIPOLAR TRANSISTOR, NPN, 450V, TO-220; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:450V; DC Collector Current:5A; Power Dissipation Pd:35W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:-; MSL:- RoHS Compliant: Yes
TRANSISTOR, NPN, ISOWATT-220; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:450V; Transition Frequency ft:13MHz; Power Dissipation Pd:280mW; DC Collector Current:5A; DC Current Gain hFE:32hFE; Transistor Case RoHS Compliant: Yes
TRANS NPN 450V 5A TO220FP
TRANS NPN 450V 5A TO220FP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Radwell International | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 123056-MJF18004G | 276-MJF18004G | MJF18004GOS-ND | 5449523 | 1250079 | MJF18004G | 18727357 | 26K4478 | 38K5622 | MJF18004G | MJF18004G |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - MJF18004G | 450V 5A TO-220 Bipolar Transistor | Single Bipolar Transistors | Bipolar Transistors | Bipolar Transistors | Bipolar Transistors - BJT | Transistor | Bipolar Transistor, Npn, 450V, To-220; Transistor Polarity Onsemi | Transistor, Npn, Isowatt-220; Transistor Polarity Onsemi | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors |
| Polarity | NPN; NPN | NPN | NPN | NPN | NPN | NPN | NPN | NPN; NPN | |||
| Package Type | TO-220; SOT3; TO-220FP | TO-220; TO-220-3 Full Pack | TO-220; To-220 | TO-220; To-220fp | TO-3; TO-220 | TO-3 | TO-220; TO-220-3 Full Pack | ||||
| IC(max) | 5000 milliamps | 5000 milliamps | 5000 milliamps | 5000 milliamps | |||||||
| VCEO | 450 volts | 450 volts | 450 volts | ||||||||
| VCBO | 1000 volts |