Bipolar (BJT) Transistor NPN 450V 5A 13MHz 35W Through Hole TO-220FP
TRANS NPN 450V 5A TO220FP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | MJF18004OS-ND | MJF18004 |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |