Transistor PNP 150V 8A TO-220 Full-Pak
Transistor PNP 150V 8A TO-220 Full-Pak
Transistor PNP 150V 8A TO-220 Full-Pak
8.0 A, 150 V PNP Bipolar Power Transistor, TO-220 3 LEAD FULLPAK, 50-TUBE Product overview: MJF15031G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.0 A, 150 V, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 8.0 A, 150 V, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJF15031G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 044839-MJF15031G
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 30MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: TO-220FP
Maximum Current Collector: 8A
VCEO Maximum Collector-Emitter Breakdown Voltage: 150V
Max Vce (sat): 500mV @ 100mA, 1A
Collector Cut-off Current(Max): 10μA
Typical Gain (hFE) (Min): 20 @ 4A, 2V
Maximum Power Dissipation: 2W
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Bipolar (BJT) Transistor PNP 150V 8A 30MHz 2W Through Hole TO-220FP
TRANS PNP 150V 8A TO220FP
Bipolar Transistors - BJT 8A 150V 36W PNP
TRANS PNP 150V 8A TO220FP
BIPOLAR TRANSISTOR, PNP, -150V, TO-220; Transistor Polarity:PNP; Collector Emitter Voltage Max:150V; Continuous Collector Current:8A; Power Dissipation:36mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Qualification:-; MSL:-RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 7924697P | 7924697 | 276-MJF15031G | 044839-MJF15031G | MJF15031GOS-ND | MJF15031G | MJF15031G | MJF15031G | 26K4477 |
| Product Name | Bipolar Transistors | Bipolar Transistors | 8.0 A 150 V TO-220 Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - MJF15031G | Single Bipolar Transistors | Single Bipolar Transistors | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistor, Pnp, -150V, To-220; Transistor Polarity Onsemi |
| Polarity | PNP | PNP | PNP; PNP | PNP | PNP; PNP | PNP | |||
| Package Type | TO-220; TO-220 | TO-220; To-220fp | TO-220; SOT3; TO-220FP | TO-220; TO-220-3 Full Pack | TO-220; TO-220-3 Full Pack | TO-3; TO-220 | |||
| Number of units in IC | 1 | ||||||||
| IC(max) | 8000 milliamps | 8000 milliamps | 8000 milliamps | ||||||
| VCEO | 150 volts | 150 volts | 150 volts |