BIPOLAR TRANSISTOR, NPN, 150V, TO-220; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:150V; DC Collector Current:8A; Power Dissipation Pd:36W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:-; MSL:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 27AC8985 |
| Product Name | Bipolar Transistor, Npn, 150V, To-220; Transistor Polarity Onsemi |
| Polarity | NPN |