Manufacturer: ON Semiconductor
Win Source Part Number: 1037339-MJF15030G
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 30MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: TO-220FP
Maximum Current Collector: 8A
VCEO Maximum Collector-Emitter Breakdown Voltage: 150V
Max Vce (sat): 500mV @ 100mA, 1A
Collector Cut-off Current(Max): 10μA
Typical Gain (hFE) (Min): 20 @ 4A, 2V
Maximum Power Dissipation: 2W
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
150V 8A NPN BJT Power Transistor TO-220 Product overview: MJF15030G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 8A, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 150V, 8A, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJF15030G can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 150V 8A 30MHz 2W Through Hole TO-220FP
NPN power transistor,MJF15030 8A
NPN power transistor,MJF15030 8A
Bipolar Transistors - BJT 8A 150V 36W NPN
TRANS NPN 150V 8A TO220FP
TRANS NPN 150V 8A TO220FP
BIPOLAR TRANSISTOR, NPN, 150V, TO-220, TRANSISTOR POLARITY:NPN, COLLECTOR EMITTER VOLTAGE V(BR)CEO:150V, DC COLLECTOR CURRENT:8A, POWER DISSIPATION PD:36W, TRANSISTOR MOUNTING:THROUGH HOLE, NO. OF PINS:3PINS, PRODUCT RANGE:-, MSL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
BIPOLAR TRANSISTOR, NPN, 150V, TO-220; Transistor Polarity:NPN; Collector Emitter Voltage Max:150V; Continuous Collector Current:8A; Power Dissipation:36W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:-; MSL:- RoHS Compliant: Yes
Bipolar (BJT) Single Transistor, Audio, NPN, 150 V, 30 MHz, 2 W, 8 A, 30 RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Radwell International | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1037339-MJF15030G | 276-MJF15030G | MJF15030GOS-ND | 5450315 | 1250078 | MJF15030G | MJF15030G | MJF15030G | 18727349 | 26K4476 | 38K5620 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - MJF15030G | 150V 8A TO-220 Bipolar Transistor | Single Bipolar Transistors | Bipolar Transistors | Bipolar Transistors | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors | Transistor | Bipolar Transistor, Npn, 150V, To-220; Transistor Polarity Onsemi | Bipolar (Bjt) Single Transistor, Audio, Npn, 150 V, 30 Mhz, 2 W, 8 A, 30 Rohs Compliant Onsemi |
| Polarity | NPN; NPN | NPN | NPN | NPN | NPN | NPN; NPN | NPN | NPN | |||
| Package Type | TO-220; SOT3; TO-220FP | TO-220; TO-220-3 Full Pack | TO-220; To-220 | TO-220; To-220fp | TO-220; TO-220-3 Full Pack | TO-3; TO-220 | TO-3 | ||||
| IC(max) | 8000 milliamps | 8000 milliamps | 8000 milliamps | 8000 milliamps | |||||||
| VCEO | 150 volts | 150 volts | 150 volts | 150 volts | |||||||
| VCBO | 150 volts |