onsemi Single Bipolar Transistors MJF15030

Description
Bipolar (BJT) Transistor NPN 150V 8A 30MHz 2W Through Hole TO-220FP
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 150V 8A 30MHz 2W Through Hole TO-220FP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - MJF15030OS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MJF15030OS-ND
Single Bipolar Transistors MJF15030OS-ND
Bipolar (BJT) Transistor NPN 150V 8A 30MHz 2W Through Hole TO-220FP

Bipolar (BJT) Transistor NPN 150V 8A 30MHz 2W Through Hole TO-220FP

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - MJF15030 - 813457-MJF15030 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MJF15030
813457-MJF15030
TRANSISTORS - Transistors (BJT) - Single - MJF15030 813457-MJF15030
Manufacturer: ON Semiconductor Win Source Part Number: 813457-MJF15030 Packaging: Tube Mounting Style: Through Hole Power - Max: 2W Transistor Type: NPN Frequency - Transition: 30MHz Part Status: Obsolete (End Of Life) Supplier Device Package: TO-220FP Temperature Range - Operating: -65°C ~ 150°C Manufacturer Package: TO-220-3 Full Pack Current - Collector (Ic) (Maximum): 8A Voltage - Collector Emitter Breakdown (Maximum): 150V Current - Collector Cutoff (Maximum): 10μA Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 500mV at 100mA, 1A DC Current Gain (hFE) (Min) at Ic, Vce: 20 at 4A, 2V

Manufacturer: ON Semiconductor
Win Source Part Number: 813457-MJF15030
Packaging: Tube
Mounting Style: Through Hole
Power - Max: 2W
Transistor Type: NPN
Frequency - Transition: 30MHz
Part Status: Obsolete (End Of Life)
Supplier Device Package: TO-220FP
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Package: TO-220-3 Full Pack
Current - Collector (Ic) (Maximum): 8A
Voltage - Collector Emitter Breakdown (Maximum): 150V
Current - Collector Cutoff (Maximum): 10μA
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 500mV at 100mA, 1A
DC Current Gain (hFE) (Min) at Ic, Vce: 20 at 4A, 2V

Buy Now
Singapore, Singapore
8.0 A 150 V TO-220 Bipolar Transistor
276-MJF15030
8.0 A 150 V TO-220 Bipolar Transistor 276-MJF15030
8.0 A, 150 V NPN Bipolar Power Transistor, TO-220 3 LEAD FULLPAK, 50-TUBE Product overview: MJF15030 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.0 A, 150 V, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 8.0 A, 150 V, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJF15030 can be used for catalog matching and distributor lookup.

8.0 A, 150 V NPN Bipolar Power Transistor, TO-220 3 LEAD FULLPAK, 50-TUBE Product overview: MJF15030 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.0 A, 150 V, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 8.0 A, 150 V, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJF15030 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MJF15030 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MJF15030
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MJF15030
TRANS NPN 150V 8A TO220FP

TRANS NPN 150V 8A TO220FP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number MJF15030OS-ND 813457-MJF15030 276-MJF15030 MJF15030
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - MJF15030 8.0 A 150 V TO-220 Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN
Package Type TO-220; TO-220-3 Full Pack TO-220; SOT3
Packing Method Tube; Tube Tube; Tube
TJ -65 to 150 C (-85 to 302 F) -65 C (-85 F)
Power Gain 20 dB
Unlock Full Specs
to access all available technical data