onsemi 100V 5A 2000mW Bipolar Transistor MJF127G

Description
Trans Darlington PNP 100V 5A 2000mW 3-Pin(3+Tab) TO-220FP Tube Product overview: MJF127G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 5A, 2000mW. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 5A, 2000mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJF127G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans Darlington PNP 100V 5A 2000mW 3-Pin(3+Tab) TO-220FP Tube Product overview: MJF127G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 5A, 2000mW. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 5A, 2000mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJF127G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 5A 2000mW Bipolar Transistor
276-MJF127G
100V 5A 2000mW Bipolar Transistor 276-MJF127G
Trans Darlington PNP 100V 5A 2000mW 3-Pin(3+Tab) TO-220FP Tube Product overview: MJF127G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 5A, 2000mW. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 5A, 2000mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJF127G can be used for catalog matching and distributor lookup.

Trans Darlington PNP 100V 5A 2000mW 3-Pin(3+Tab) TO-220FP Tube Product overview: MJF127G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 5A, 2000mW. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 5A, 2000mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJF127G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bipolar Transistors - 1844319 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1844319
Bipolar Transistors 1844319
BIP T0220FP PNP 5A 100V

BIP T0220FP PNP 5A 100V

Supplier's Site
TRANSISTORS - Transistors (BJT) - Single - MJF127G - 1223757-MJF127G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MJF127G
1223757-MJF127G
TRANSISTORS - Transistors (BJT) - Single - MJF127G 1223757-MJF127G
Manufacturer: ON Semiconductor Win Source Part Number: 1223757-MJF127G Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -65°C ~ 150°C (TJ) Package: TO-220-3 Full Pack Power - Max: 2W Transistor Type: PNP - Darlington Family Name: MJF127 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.onsemi.com Manufacturer Package: TO-220FP Current - Collector (Ic) (Maximum): 5A Voltage - Collector Emitter Breakdown (Maximum): 100V Vce Saturation (Maximum) @ Ib, Ic: 3.5V @ 20mA, 5A Current - Collector Cutoff (Maximum): 10μA DC Current Gain (hFE) (Minimum) @ Ic, Vce: 2000 @ 3A, 3V Alternative Parts (Cross-Reference): 2SB1381(AISIN); 2SB1381(LBS2TEC); 2SB1381(AISIN,Q,M); Introduction Date: August 31, 1995 ECCN: EAR99 Country of Origin: Republic of Korea Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management

Manufacturer: ON Semiconductor
Win Source Part Number: 1223757-MJF127G
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -65°C ~ 150°C (TJ)
Package: TO-220-3 Full Pack
Power - Max: 2W
Transistor Type: PNP - Darlington
Family Name: MJF127
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-220FP
Current - Collector (Ic) (Maximum): 5A
Voltage - Collector Emitter Breakdown (Maximum): 100V
Vce Saturation (Maximum) @ Ib, Ic: 3.5V @ 20mA, 5A
Current - Collector Cutoff (Maximum): 10μA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 2000 @ 3A, 3V
Alternative Parts (Cross-Reference): 2SB1381(AISIN); 2SB1381(LBS2TEC); 2SB1381(AISIN,Q,M);
Introduction Date: August 31, 1995
ECCN: EAR99
Country of Origin: Republic of Korea
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management

Buy Now Datasheet
Single Bipolar Transistors - MJF127GOS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MJF127GOS-ND
Single Bipolar Transistors MJF127GOS-ND
Bipolar (BJT) Transistor PNP - Darlington 100V 5A 2W Through Hole TO-220FP

Bipolar (BJT) Transistor PNP - Darlington 100V 5A 2W Through Hole TO-220FP

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MJF127G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MJF127G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MJF127G
TRANS PNP DARL 100V 5A TO220FP

TRANS PNP DARL 100V 5A TO220FP

Supplier's Site
Transistor - 18727345 - Radwell International
Willingboro, NJ, United States
Transistor
18727345
Transistor 18727345
BIPOLAR TRANSISTOR, PNP, 100V, TO-220, COLLECTOR EMITTER VOLTAGE V(BR)CEO 100V, DC COLLECTOR CURRENT 5A, POWER DISSIPATION PD 2W, THROUGH HOLE, 3 PINS, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

BIPOLAR TRANSISTOR, PNP, 100V, TO-220, COLLECTOR EMITTER VOLTAGE V(BR)CEO 100V, DC COLLECTOR CURRENT 5A, POWER DISSIPATION PD 2W, THROUGH HOLE, 3 PINS, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Bipolar Transistor, Pnp, -100V, To-220; Transistor Polarity Onsemi - 26K4475 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Pnp, -100V, To-220; Transistor Polarity Onsemi
26K4475
Bipolar Transistor, Pnp, -100V, To-220; Transistor Polarity Onsemi 26K4475
BIPOLAR TRANSISTOR, PNP, -100V, TO-220; Transistor Polarity:PNP; Collector Emitter Voltage Max:100V; Continuous Collector Current:5A; Power Dissipation:2W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:- RoHS Compliant: Yes

BIPOLAR TRANSISTOR, PNP, -100V, TO-220; Transistor Polarity:PNP; Collector Emitter Voltage Max:100V; Continuous Collector Current:5A; Power Dissipation:2W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:- RoHS Compliant: Yes

Supplier's Site
Transistor, Bipol, Pnp, 100V, To-220-3; Transistor Polarity Onsemi - 82Y6998 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Bipol, Pnp, 100V, To-220-3; Transistor Polarity Onsemi
82Y6998
Transistor, Bipol, Pnp, 100V, To-220-3; Transistor Polarity Onsemi 82Y6998
TRANSISTOR, BIPOL, PNP, 100V, TO-220-3; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-100V; Transition Frequency ft:-; Power Dissipation Pd:2W; DC Collector Current:-5A; DC Current Gain hFE:1000hFE; Transistor Case RoHS Compliant: Yes

TRANSISTOR, BIPOL, PNP, 100V, TO-220-3; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-100V; Transition Frequency ft:-; Power Dissipation Pd:2W; DC Collector Current:-5A; DC Current Gain hFE:1000hFE; Transistor Case RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Darlington Transistors
MJF127G
Darlington Transistors MJF127G
Darlington Transistors 5A 100V Bipolar Power PNP

Darlington Transistors 5A 100V Bipolar Power PNP

Buy Now Datasheet
Single Bipolar Transistors - MJF127G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
MJF127G
Single Bipolar Transistors MJF127G
TRANS PNP DARL 100V 5A TO220FP

TRANS PNP DARL 100V 5A TO220FP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Radwell International Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Bipolar RF Transistors Bipolar RF Transistors Darlington Transistors Transistors Bipolar RF Transistors RF Transistors Bipolar RF Transistors Transistors Darlington Transistors Bipolar RF Transistors
Product Number 276-MJF127G 1844319 1223757-MJF127G MJF127GOS-ND MJF127G 18727345 26K4475 82Y6998 MJF127G MJF127G
Product Name 100V 5A 2000mW Bipolar Transistor Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - MJF127G Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Transistor Bipolar Transistor, Pnp, -100V, To-220; Transistor Polarity Onsemi Transistor, Bipol, Pnp, 100V, To-220-3; Transistor Polarity Onsemi Darlington Transistors Single Bipolar Transistors
Polarity PNP PNP PNP PNP PNP PNP PNP - Darlington; PNP
IC(max) 0.0100 milliamps 0.0100 milliamps 5000 milliamps 5000 milliamps 5000 milliamps
VCEO 100 volts 100 volts 100 volts 100 volts
VCBO 100 volts
PD 2000 milliwatts 2000 milliwatts
Unlock Full Specs
to access all available technical data