5.0 A, 100 V PNP Darlington Bipolar Power Transistor, TO-220 3 LEAD FULLPAK, 50-TUBE Product overview: MJF127 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.0 A, 100 V, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 5.0 A, 100 V, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJF127 can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 884920-MJF127
Operating Temperature Range: -65°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor PNP - Darlington 100 V 5 A - 2 W Through Hole TO-220FP
Package: Tube
Package: TO-220-3 Full Pack
Mounting: Through Hole
Part Status: Obsolete
Family Name: MJF12
Categories: Discrete Semiconductor Products
Case / Package: TO-220FP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Bipolar (BJT) Transistor PNP - Darlington 100V 5A 2W Through Hole TO-220FP
TRANS PNP DARL 100V 5A TO220FP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 276-MJF127 | 884920-MJF127 | MJF127OS-ND | MJF127 |
| Product Name | 5.0 A 100 V TO-220 Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - MJF127 | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP | PNP | |
| IC(max) | 5000 milliamps | 5000 milliamps | ||
| VCEO | 100 volts | 100 volts | ||
| VCBO | 100 volts |