NPN Darlington Power Transistor, 80V, 4A, TO-225 Product overview: MJE802G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 4A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 4A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJE802G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 058936-MJE802G
Packaging: Bulk
Mounting: Through Hole
Transistor Polarity: NPN - Darlington
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-225AA
Maximum Current Collector: 4A
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 2.5V @ 30mA, 1.5A
Collector Cut-off Current(Max): 100μA
Typical Gain (hFE) (Min): 750 @ 1.5A, 3V
Maximum Power Dissipation: 40W
Bipolar (BJT) Transistor NPN - Darlington 80V 4A 40W Through Hole TO-126
DARLINGTON TRANSISTOR, NPN, 80V, TO-225; Transistor Polarity:NPN; Collector Emitter Voltage Max:80V; Continuous Collector Current:4A; Power Dissipation:40W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:- RoHS Compliant: Yes
TRANSISTOR, BIPOL, NPN, 80V, TO-225-3; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:80V; Transition Frequency ft:-; Power Dissipation Pd:40W; DC Collector Current:4A; DC Current Gain hFE:100hFE; Transistor Case RoHS Compliant: Yes
TRANS NPN DARL 80V 4A TO126
Darlington Transistors 4A 80V Bipolar Power NPN
TRANS NPN DARL 80V 4A TO126
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Darlington Transistors | Transistors | Bipolar RF Transistors | Darlington Transistors | Bipolar RF Transistors |
| Product Number | 276-MJE802G | 058936-MJE802G | MJE802GOS-ND | 26K4472 | 82Y6997 | MJE802G | MJE802G | MJE802G |
| Product Name | 80V 4A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - MJE802G | Single Bipolar Transistors | Darlington Transistor, Npn, 80V, To-225; Transistor Polarity Onsemi | Transistor, Bipol, Npn, 80V, To-225-3; Transistor Polarity Onsemi | Single Bipolar Transistors | Darlington Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN; NPN - Darlington | NPN | NPN | NPN | NPN - Darlington; NPN | ||
| IC(max) | 4000 milliamps | 4000 milliamps | 4000 milliamps | 4000 milliamps | ||||
| VCEO | 80 volts | 80 volts | 80 volts | 80 volts | ||||
| VCBO | 80 volts | |||||||
| PD | 40000 milliwatts | 40000 milliwatts |