onsemi TRANSISTORS - Transistors (BJT) - Single - MJE801STU MJE801STU

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 788855-MJE801STU Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 150°C (TJ) Package: TO-225AA, TO-126-3 Power - Max: 40W Transistor Type: NPN - Darlington Part Status: Obsolete(EOL) Family Name: MJE801 Categories: Discrete Semiconductor Products Manufacturer Package: TO-126 Current - Collector (Ic) (Maximum): 4A Voltage - Collector Emitter Breakdown (Maximum): 60V Vce Saturation (Maximum) @ Ib, Ic: 2.8V @ 40mA, 2A Current - Collector Cutoff (Maximum): 100μA DC Current Gain (hFE) (Minimum) @ Ic, Vce: 750 @ 2A, 3V Alternative Parts (Cross-Reference): MJE3301; BD677 Lead Free; BD677; 2N6038; Introduction Date: April 09, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 788855-MJE801STU Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 150°C (TJ) Package: TO-225AA, TO-126-3 Power - Max: 40W Transistor Type: NPN - Darlington Part Status: Obsolete(EOL) Family Name: MJE801 Categories: Discrete Semiconductor Products Manufacturer Package: TO-126 Current - Collector (Ic) (Maximum): 4A Voltage - Collector Emitter Breakdown (Maximum): 60V Vce Saturation (Maximum) @ Ib, Ic: 2.8V @ 40mA, 2A Current - Collector Cutoff (Maximum): 100μA DC Current Gain (hFE) (Minimum) @ Ic, Vce: 750 @ 2A, 3V Alternative Parts (Cross-Reference): MJE3301; BD677 Lead Free; BD677; 2N6038; Introduction Date: April 09, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - MJE801STU - 788855-MJE801STU - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MJE801STU
788855-MJE801STU
TRANSISTORS - Transistors (BJT) - Single - MJE801STU 788855-MJE801STU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 788855-MJE801STU Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 150°C (TJ) Package: TO-225AA, TO-126-3 Power - Max: 40W Transistor Type: NPN - Darlington Part Status: Obsolete(EOL) Family Name: MJE801 Categories: Discrete Semiconductor Products Manufacturer Package: TO-126 Current - Collector (Ic) (Maximum): 4A Voltage - Collector Emitter Breakdown (Maximum): 60V Vce Saturation (Maximum) @ Ib, Ic: 2.8V @ 40mA, 2A Current - Collector Cutoff (Maximum): 100μA DC Current Gain (hFE) (Minimum) @ Ic, Vce: 750 @ 2A, 3V Alternative Parts (Cross-Reference): MJE3301; BD677 Lead Free; BD677; 2N6038; Introduction Date: April 09, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 788855-MJE801STU
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 150°C (TJ)
Package: TO-225AA, TO-126-3
Power - Max: 40W
Transistor Type: NPN - Darlington
Part Status: Obsolete(EOL)
Family Name: MJE801
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-126
Current - Collector (Ic) (Maximum): 4A
Voltage - Collector Emitter Breakdown (Maximum): 60V
Vce Saturation (Maximum) @ Ib, Ic: 2.8V @ 40mA, 2A
Current - Collector Cutoff (Maximum): 100μA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 750 @ 2A, 3V
Alternative Parts (Cross-Reference): MJE3301; BD677 Lead Free; BD677; 2N6038;
Introduction Date: April 09, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single Bipolar Transistors - MJE801STU-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MJE801STU-ND
Single Bipolar Transistors MJE801STU-ND
Bipolar (BJT) Transistor NPN - Darlington 60V 4A 40W Through Hole TO-126-3

Bipolar (BJT) Transistor NPN - Darlington 60V 4A 40W Through Hole TO-126-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MJE801STU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MJE801STU
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MJE801STU
TRANS NPN DARL 60V 4A TO126-3

TRANS NPN DARL 60V 4A TO126-3

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Darlington Transistors Transistors Bipolar RF Transistors
Product Number 788855-MJE801STU MJE801STU-ND MJE801STU
Product Name TRANSISTORS - Transistors (BJT) - Single - MJE801STU Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN
IC(max) 0.1000 milliamps 4000 milliamps
TJ 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 6697433P - RS Components, Ltd.
Specs
Polarity NPN
Package Type TO-92; TO-92
View Details
50V SOT23 Bipolar Transistor - 292-BCR505E6327HTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
IC(max) 500000 milliamps
View Details
7 suppliers
40 V, 100 mA PNP general-purpose transistors - 2PA1774RMB,315 - Nexperia B.V.
Specs
Polarity PNP
Transistor Grade / Operating Range Automotive
Package Type SOT883B
View Details
5 suppliers