Bipolar (BJT) Transistor NPN - Darlington 60V 4A 40W Through Hole TO-126-3
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 788854-MJE800STU
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 150°C (TJ)
Package: TO-225AA, TO-126-3
Power - Max: 40W
Transistor Type: NPN - Darlington
Family Name: MJE800
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-126
Current - Collector (Ic) (Maximum): 4A
Voltage - Collector Emitter Breakdown (Maximum): 60V
Vce Saturation (Maximum) @ Ib, Ic: 2.5V @ 30mA, 1.5A
Current - Collector Cutoff (Maximum): 100μA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 750 @ 1.5A, 3V
Alternative Parts (Cross-Reference): MJE3301; BD677 Lead Free; BD677; MJE800;
Introduction Date: April 09, 1999
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
TRANS NPN DARL 60V 4A TO126-3
TRANS NPN DARL 60V 4A TO126-3
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transistors | Darlington Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | MJE800STUFS-ND | 788854-MJE800STU | MJE800STU | MJE800STU |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - MJE800STU | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors |
| Polarity | NPN | NPN | NPN - Darlington; NPN | |
| Package Type | TO-225AA, TO-126-3 | SOT3 | TO-225AA, TO-126-3 | |
| IC(max) | 0.1000 milliamps | 4000 milliamps | 4000 milliamps | |
| TJ | 150 C (302 F) | 150 C (302 F) |