onsemi Single Bipolar Transistors MJE703

Description
Bipolar (BJT) Transistor PNP - Darlington 80V 4A 40W Through Hole TO-126
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP - Darlington 80V 4A 40W Through Hole TO-126
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - MJE703-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MJE703-ND
Single Bipolar Transistors MJE703-ND
Bipolar (BJT) Transistor PNP - Darlington 80V 4A 40W Through Hole TO-126

Bipolar (BJT) Transistor PNP - Darlington 80V 4A 40W Through Hole TO-126

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - MJE703 - 927195-MJE703 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MJE703
927195-MJE703
TRANSISTORS - Transistors (BJT) - Single - MJE703 927195-MJE703
Manufacturer: ON Semiconductor Win Source Part Number: 927195-MJE703 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bipolar (BJT) Transistor PNP - Darlington 80 V 4 A - 40 W Through Hole TO-126 Package: Bulk Package: TO-225AA, TO-126-3 Mounting: Through Hole Part Status: Obsolete Family Name: MJE703 Categories: Discrete Semiconductor Products Case / Package: TO-126 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: ON Semiconductor
Win Source Part Number: 927195-MJE703
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor PNP - Darlington 80 V 4 A - 40 W Through Hole TO-126
Package: Bulk
Package: TO-225AA, TO-126-3
Mounting: Through Hole
Part Status: Obsolete
Family Name: MJE703
Categories: Discrete Semiconductor Products
Case / Package: TO-126
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Singapore, Singapore
4A 80V Bipolar Transistor
276-MJE703
4A 80V Bipolar Transistor 276-MJE703
4A, 80V, PNP, Si, POWER TRANSISTOR, TO-126 Product overview: MJE703 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 80V. Search-friendly keywords include transistor, BJT, switching, amplification, 4A, 80V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJE703 can be used for catalog matching and distributor lookup.

4A, 80V, PNP, Si, POWER TRANSISTOR, TO-126 Product overview: MJE703 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 80V. Search-friendly keywords include transistor, BJT, switching, amplification, 4A, 80V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJE703 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MJE703 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MJE703
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MJE703
TRANS PNP DARL 80V 4A TO126

TRANS PNP DARL 80V 4A TO126

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number MJE703-ND 927195-MJE703 276-MJE703 MJE703
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - MJE703 4A 80V Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 2156509P - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; SOT-23
View Details
65 V, 100 mA NPN/NPN general-purpose double transistor - BC846BSH-QF - Nexperia B.V.
Specs
Package Type SOT363-3 SOT363-3
IC(max) 100 milliamps
VCEO 65 volts
View Details
2 suppliers
Single, Pre-Biased Bipolar Transistors - BCR505E6778HTSA1-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
4 suppliers