Bipolar (BJT) Transistor PNP - Darlington 60V 4A 40W Through Hole TO-126-3
Manufacturer: ON Semiconductor
Win Source Part Number: 884914-MJE700STU
Operating Temperature Range: 150°C (TJ)
Features: Bipolar (BJT) Transistor PNP - Darlington 60 V 4 A - 40 W Through Hole TO-126-3
Package: Tube
Package: TO-225AA, TO-126-3
Mounting: Through Hole
Part Status: Obsolete
Family Name: MJE700
Categories: Discrete Semiconductor Products
Case / Package: TO-126-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 1920
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
TRANS PNP DARL 60V 4A TO126-3
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | MJE700STU-ND | 884914-MJE700STU | MJE700STU |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - MJE700STU | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP |