Bipolar (BJT) Transistor PNP 300V 8A 80W Through Hole TO-220
Trans GP BJT PNP 300V 8A 3-Pin(3+Tab) TO-220AB Rail
TRANS PNP 300V 8A TO220
Bipolar Transistors - BJT 8A 300V 80W PNP
BIPOLAR (BJT) SINGLE TRANSISTOR, PNP, -300 V, 80 W, -8 A, 15, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | RF Transistors |
| Product Number | MJE5850GOS-ND | 598-MJE5850G | MJE5850G | MJE5850G | 18727305 |
| Product Name | Single Bipolar Transistors | Trans GP BJT PNP 300V 8A 3-Pin(3+Tab) TO-220AB Rail | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | Transistor |
| Polarity | PNP | PNP; PNP | |||
| Package Type | TO-220; TO-220-3 | ||||
| Transistor Technology / Material | SILICON | ||||
| Packing Method | Tube; Tube | Tube; Tube | |||
| Number of units in IC | 1 |