onsemi TRANSISTORS - Transistors (BJT) - Single - MJE5850G MJE5850G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 788853-MJE5850G Series: SWITCHMODE Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -65°C ~ 150°C (TJ) Package: TO-220-3 Power - Max: 80W Transistor Type: PNP Family Name: MJE5850 Categories: Discrete Semiconductor Products Manufacturer Package: TO-220AB Current - Collector (Ic) (Maximum): 8A Voltage - Collector Emitter Breakdown (Maximum): 300V Vce Saturation (Maximum) @ Ib, Ic: 5V @ 3A, 8A DC Current Gain (hFE) (Minimum) @ Ic, Vce: 5 @ 5A, 5V Introduction Date: August 31, 1995 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 788853-MJE5850G Series: SWITCHMODE Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -65°C ~ 150°C (TJ) Package: TO-220-3 Power - Max: 80W Transistor Type: PNP Family Name: MJE5850 Categories: Discrete Semiconductor Products Manufacturer Package: TO-220AB Current - Collector (Ic) (Maximum): 8A Voltage - Collector Emitter Breakdown (Maximum): 300V Vce Saturation (Maximum) @ Ib, Ic: 5V @ 3A, 8A DC Current Gain (hFE) (Minimum) @ Ic, Vce: 5 @ 5A, 5V Introduction Date: August 31, 1995 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - MJE5850G - 788853-MJE5850G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MJE5850G
788853-MJE5850G
TRANSISTORS - Transistors (BJT) - Single - MJE5850G 788853-MJE5850G
Manufacturer: ON Semiconductor Win Source Part Number: 788853-MJE5850G Series: SWITCHMODE Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -65°C ~ 150°C (TJ) Package: TO-220-3 Power - Max: 80W Transistor Type: PNP Family Name: MJE5850 Categories: Discrete Semiconductor Products Manufacturer Package: TO-220AB Current - Collector (Ic) (Maximum): 8A Voltage - Collector Emitter Breakdown (Maximum): 300V Vce Saturation (Maximum) @ Ib, Ic: 5V @ 3A, 8A DC Current Gain (hFE) (Minimum) @ Ic, Vce: 5 @ 5A, 5V Introduction Date: August 31, 1995 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 788853-MJE5850G
Series: SWITCHMODE
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -65°C ~ 150°C (TJ)
Package: TO-220-3
Power - Max: 80W
Transistor Type: PNP
Family Name: MJE5850
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220AB
Current - Collector (Ic) (Maximum): 8A
Voltage - Collector Emitter Breakdown (Maximum): 300V
Vce Saturation (Maximum) @ Ib, Ic: 5V @ 3A, 8A
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 5 @ 5A, 5V
Introduction Date: August 31, 1995
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Level Translators
Product Number 788853-MJE5850G
Product Name TRANSISTORS - Transistors (BJT) - Single - MJE5850G
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Translators, Level Shifters - MAX3374EEBL - Lingto Electronic Limited
Specs
Logic Family LVCMOS
View Details
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 987187-74LVCH1T45GM,132 - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
5 suppliers
Translator ICs - 1905991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family BiCMOS
Package Type SSOP; Tssop
Output Type 3 state
View Details