Bipolar (BJT) Transistor NPN - Darlington 400V 8A 2W Through Hole TO-220
Manufacturer: ON Semiconductor
Win Source Part Number: 884912-MJE5742
Operating Temperature Range: -65°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN - Darlington 400 V 8 A - 2 W Through Hole TO-220AB
Package: Tube
Package: TO-220-3
Mounting: Through Hole
Part Status: Obsolete
Family Name: MJE57
Categories: Discrete Semiconductor Products
Case / Package: TO-220AB
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
8.0 A, 400 V NPN Darlington Bipolar Power Transistor, TO-220 3 LEAD STANDARD, 50-TUBE Product overview: MJE5742 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.0 A, 400 V, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 8.0 A, 400 V, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJE5742 can be used for catalog matching and distributor lookup.
TRANS NPN DARL 400V 8A TO220
TRANSISTOR, DARLINGTON, NPN, 400V, 8A, 2W, TO-220. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | RF Transistors |
| Product Number | MJE5742OS-ND | 884912-MJE5742 | 276-MJE5742 | MJE5742 | 67601527 |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - MJE5742 | 8.0 A 400 V TO-220 Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor |
| Polarity | NPN | NPN | NPN | ||
| Package Type | TO-220; TO-220-3 | TO-220; SOT3; TO-220AB | |||
| IC(max) | 8000 milliamps | 8000 milliamps | |||
| VCEO | 400 volts | 400 volts |