Manufacturer: ON Semiconductor
Win Source Part Number: 127582-MJE5731AG
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 10MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: TO-220AB
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 375V
Max Vce (sat): 1V @ 200mA, 1A
Collector Cut-off Current(Max): 1mA
Typical Gain (hFE) (Min): 30 @ 300mA, 10V
Maximum Power Dissipation: 40W
Bipolar (BJT) Transistor PNP 375V 1A 10MHz 40W Through Hole TO-220
PNP BJT Power Transistor, 375V, 1A, 40W, TO-220 Product overview: MJE5731AG from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 375V, 1A, 40W, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 375V, 1A, 40W, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJE5731AG can be used for catalog matching and distributor lookup.
Bipolar (BJT) Single Transistor, PNP, 375 V, 10 MHz, 2 W, 1 A, 10 RoHS Compliant: Yes
TRANS PNP 375V 1A TO220
Bipolar Transistors - BJT BIP PNP 1A 375V
TRANSISTOR, BIPOLAR (BJT) TRANSISTOR, PNP, 375V, 1A, 10MHZ, 40W, THROUGH HOLE, TO-220. FREE 2 YEAR RADWELL WARRANTY
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Radwell International | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | RF Transistors |
| Product Number | 127582-MJE5731AG | MJE5731AGOS-ND | 276-MJE5731AG | 1844316 | 1844907P | 38K5618 | MJE5731AG | MJE5731AG | 18706610 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - MJE5731AG | Single Bipolar Transistors | 375V 1A 40W TO-220 Bipolar Transistor | Bipolar Transistors | Bipolar Transistors | Bipolar (Bjt) Single Transistor, Pnp, 375 V, 10 Mhz, 2 W, 1 A, 10 Rohs Compliant Onsemi | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | Transistor |
| Polarity | PNP; PNP | PNP | PNP | PNP | PNP | PNP | |||
| Package Type | TO-220; SOT3; TO-220AB | TO-220; TO-220-3 | TO-220; To-220 | TO-220; TO-220 | TO-3 | ||||
| IC(max) | 1000 milliamps | 1000 milliamps | |||||||
| VCEO | 375 volts | 375 volts | |||||||
| VCBO | 350 volts |