Manufacturer: ON Semiconductor
Win Source Part Number: 927192-MJE5730
Operating Temperature Range: -65°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor PNP 300 V 1 A 10MHz 40 W Through Hole TO-220AB
Package: Tube
Package: TO-220-3
Mounting: Through Hole
Part Status: Obsolete
Family Name: MJE57
Categories: Discrete Semiconductor Products
Case / Package: TO-220AB
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Bipolar (BJT) Transistor PNP 300V 1A 10MHz 40W Through Hole TO-220
1.0 A, 300 V PNP Bipolar Power Transistor, TO-220 3 LEAD STANDARD, 50-TUBE Product overview: MJE5730 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.0 A, 300 V, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 1.0 A, 300 V, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJE5730 can be used for catalog matching and distributor lookup.
TRANS PNP 300V 1A TO220
TRANS PNP 300V 1A TO220AB
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 927192-MJE5730 | MJE5730OS-ND | 276-MJE5730 | MJE5730 | 598-MJE5730 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - MJE5730 | Single Bipolar Transistors | 1.0 A 300 V TO-220 Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | TRANS PNP 300V 1A TO220AB |
| Polarity | PNP | PNP | PNP | PNP; PNP | |
| Package Type | TO-220; SOT3; TO-220AB | TO-220; TO-220-3 | |||
| IC(max) | 1000 milliamps | 1000 milliamps | |||
| VCEO | 300 volts | 300 volts | |||
| VCBO | 300 volts |