The MJE4343G is an NPN high-voltage, high-power transistor designed for audio amplifier and switching regulator applications. It is packaged in a TO-247 case, measures 20.32 to 21.08 mm in length, and has three pins. The device has a collector-emitter sustained voltage of 160 Vdc, a continuous collector current rating of 16 A, and a maximum power dissipation of 125 W at 25°C case temperature. Its thermal resistance from junction to case is 1.0 °C/W. The transistor has a minimum DC current gain of 15 at 8.0 A collector current and a collector-emitter saturation voltage of up to 2.0 V at 8.0 A. It is RoHS compliant and Pb-free. The part meets AEC-Q200 qualifications.
Transistor Polarity:NPN; Collector Emitter Voltage Max:160V; Continuous Collector Current:16A; Power Dissipation:125W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:1MHz; DC Current Gain hFE Min:1hFE RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transistors |
| Product Number | 15AC3561 |
| Product Name | Transistor Polarity Onsemi |
| Transistor Type | Transistor Polarity Onsemi |