onsemi Single Bipolar Transistors MJE4343G

Description
Bipolar (BJT) Transistor NPN 160V 16A 1MHz 125W Through Hole TO-247-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 160V 16A 1MHz 125W Through Hole TO-247-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - MJE4343GOS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MJE4343GOS-ND
Single Bipolar Transistors MJE4343GOS-ND
Bipolar (BJT) Transistor NPN 160V 16A 1MHz 125W Through Hole TO-247-3

Bipolar (BJT) Transistor NPN 160V 16A 1MHz 125W Through Hole TO-247-3

Buy Now Datasheet
Singapore, Singapore
16A 160V Bipolar Transistor
276-MJE4343G
16A 160V Bipolar Transistor 276-MJE4343G
16A 160V NPN BJT Power Transistor TO-247 Product overview: MJE4343G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16A, 160V. Search-friendly keywords include transistor, BJT, switching, amplification, 16A, 160V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJE4343G can be used for catalog matching and distributor lookup.

16A 160V NPN BJT Power Transistor TO-247 Product overview: MJE4343G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16A, 160V. Search-friendly keywords include transistor, BJT, switching, amplification, 16A, 160V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJE4343G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - MJE4343G - 788852-MJE4343G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MJE4343G
788852-MJE4343G
TRANSISTORS - Transistors (BJT) - Single - MJE4343G 788852-MJE4343G
Manufacturer: ON Semiconductor Win Source Part Number: 788852-MJE4343G Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -65°C ~ 150°C (TJ) Package: TO-247-3 Power - Max: 125W Transistor Type: NPN Frequency - Transition: 1MHz Family Name: MJE4343 Categories: Discrete Semiconductor Products Manufacturer Package: TO-247 Current - Collector (Ic) (Maximum): 16A Voltage - Collector Emitter Breakdown (Maximum): 160V Vce Saturation (Maximum) @ Ib, Ic: 3.5V @ 2A, 16A Current - Collector Cutoff (Maximum): 750μA DC Current Gain (hFE) (Minimum) @ Ic, Vce: 15 @ 8A, 2V Alternative Parts (Cross-Reference): 2SC3519; 2SC3519-T; 2SC4886P-T; 2SC4886P; Introduction Date: September 25, 1998 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 788852-MJE4343G
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -65°C ~ 150°C (TJ)
Package: TO-247-3
Power - Max: 125W
Transistor Type: NPN
Frequency - Transition: 1MHz
Family Name: MJE4343
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-247
Current - Collector (Ic) (Maximum): 16A
Voltage - Collector Emitter Breakdown (Maximum): 160V
Vce Saturation (Maximum) @ Ib, Ic: 3.5V @ 2A, 16A
Current - Collector Cutoff (Maximum): 750μA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 15 @ 8A, 2V
Alternative Parts (Cross-Reference): 2SC3519; 2SC3519-T; 2SC4886P-T; 2SC4886P;
Introduction Date: September 25, 1998
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Bipolar Transistors - 1453093 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1453093
Bipolar Transistors 1453093
NPN power transistor,MJE4343 16A

NPN power transistor,MJE4343 16A

Supplier's Site
TRANS NPN 160V 16A TO247 - 598-MJE4343G - Utmel Electronic Limited
Hong Kong, China
TRANS NPN 160V 16A TO247
598-MJE4343G
TRANS NPN 160V 16A TO247 598-MJE4343G
TRANS NPN 160V 16A TO247

TRANS NPN 160V 16A TO247

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
MJE4343G
Bipolar Transistors - BJT MJE4343G
Bipolar Transistors - BJT 16A 160V 125W NPN

Bipolar Transistors - BJT 16A 160V 125W NPN

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MJE4343G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MJE4343G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MJE4343G
TRANS NPN 160V 16A TO247-3

TRANS NPN 160V 16A TO247-3

Supplier's Site
Rf Transistor, Npn 160V 1Mhz To-218; Transistor Polarity Onsemi - 26K4463 - Newark, An Avnet Company
Chicago, IL, United States
Rf Transistor, Npn 160V 1Mhz To-218; Transistor Polarity Onsemi
26K4463
Rf Transistor, Npn 160V 1Mhz To-218; Transistor Polarity Onsemi 26K4463
RF TRANSISTOR, NPN 160V 1MHZ TO-218; Transistor Polarity:NPN; Collector Emitter Voltage Max:160V; Continuous Collector Current:16A; Power Dissipation:125W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:-; MSL:- RoHS Compliant: Yes

RF TRANSISTOR, NPN 160V 1MHZ TO-218; Transistor Polarity:NPN; Collector Emitter Voltage Max:160V; Continuous Collector Current:16A; Power Dissipation:125W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. Utmel Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors RF Transistors
Product Number MJE4343GOS-ND 276-MJE4343G 788852-MJE4343G 1453093 598-MJE4343G MJE4343G MJE4343G 26K4463
Product Name Single Bipolar Transistors 16A 160V Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - MJE4343G Bipolar Transistors TRANS NPN 160V 16A TO247 Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT) Rf Transistor, Npn 160V 1Mhz To-218; Transistor Polarity Onsemi
Polarity NPN NPN NPN NPN NPN; NPN NPN
Package Type TO-247; TO-247-3 TO-247; SOT3 Sot-93 TO-3
IC(max) 16000 milliamps 0.7500 milliamps 16000 milliamps
VCEO 160 volts 160 volts
VCBO 160 volts
Unlock Full Specs
to access all available technical data