onsemi TRANSISTORS - Transistors (BJT) - Single - MJE371G MJE371G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 788851-MJE371G Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -65°C ~ 150°C (TJ) Package: TO-225AA, TO-126-3 Power - Max: 40W Transistor Type: PNP Family Name: MJE371 Categories: Discrete Semiconductor Products Manufacturer Package: TO-225AA Current - Collector (Ic) (Maximum): 4A Voltage - Collector Emitter Breakdown (Maximum): 40V Current - Collector Cutoff (Maximum): 100μA (ICBO) DC Current Gain (hFE) (Minimum) @ Ic, Vce: 40 @ 1A, 1V Alternative Parts (Cross-Reference): MJE371; Introduction Date: August 31, 1995 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 788851-MJE371G Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -65°C ~ 150°C (TJ) Package: TO-225AA, TO-126-3 Power - Max: 40W Transistor Type: PNP Family Name: MJE371 Categories: Discrete Semiconductor Products Manufacturer Package: TO-225AA Current - Collector (Ic) (Maximum): 4A Voltage - Collector Emitter Breakdown (Maximum): 40V Current - Collector Cutoff (Maximum): 100μA (ICBO) DC Current Gain (hFE) (Minimum) @ Ic, Vce: 40 @ 1A, 1V Alternative Parts (Cross-Reference): MJE371; Introduction Date: August 31, 1995 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - MJE371G - 788851-MJE371G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MJE371G
788851-MJE371G
TRANSISTORS - Transistors (BJT) - Single - MJE371G 788851-MJE371G
Manufacturer: ON Semiconductor Win Source Part Number: 788851-MJE371G Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -65°C ~ 150°C (TJ) Package: TO-225AA, TO-126-3 Power - Max: 40W Transistor Type: PNP Family Name: MJE371 Categories: Discrete Semiconductor Products Manufacturer Package: TO-225AA Current - Collector (Ic) (Maximum): 4A Voltage - Collector Emitter Breakdown (Maximum): 40V Current - Collector Cutoff (Maximum): 100μA (ICBO) DC Current Gain (hFE) (Minimum) @ Ic, Vce: 40 @ 1A, 1V Alternative Parts (Cross-Reference): MJE371; Introduction Date: August 31, 1995 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 788851-MJE371G
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -65°C ~ 150°C (TJ)
Package: TO-225AA, TO-126-3
Power - Max: 40W
Transistor Type: PNP
Family Name: MJE371
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-225AA
Current - Collector (Ic) (Maximum): 4A
Voltage - Collector Emitter Breakdown (Maximum): 40V
Current - Collector Cutoff (Maximum): 100μA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 40 @ 1A, 1V
Alternative Parts (Cross-Reference): MJE371;
Introduction Date: August 31, 1995
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Level Translators
Product Number 788851-MJE371G
Product Name TRANSISTORS - Transistors (BJT) - Single - MJE371G
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Translators, Level Shifters - MAX13005EEBE+ - Lingto Electronic Limited
Specs
Logic Family LVCMOS
View Details
Translator ICs - 1897433 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family LVCMOS/LVTTL
Package Type SSOP; TSSOP; TSSOP
Output Type 3-State; 3 State
View Details