Bipolar (BJT) Transistor NPN 350V 300mA 15MHz 15W Through Hole TO-126
TRANS NPN 350V 0.3A TO126
TRANS NPN 350V 0.3A TO126
BIPOLAR TRANSISTOR, NPN, 350V, TO-225; Transistor Polarity:NPN; Collector Emitter Voltage Max:350V; Continuous Collector Current:300mA; Power Dissipation:15W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
Bipolar Transistors - BJT 0.3A 350V 15W NPN
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | MJE3439GOS-ND | MJE3439G | MJE3439G | 42K1295 | MJE3439G |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors | Bipolar Transistor, Npn, 350V, To-225; Transistor Polarity Onsemi | Bipolar Transistors - BJT |
| Polarity | NPN | NPN; NPN | NPN | ||
| Package Type | TO-225AA, TO-126-3 | TO-225AA, TO-126-3 | TO-3 | ||
| Packing Method | Bulk; Bulk | ||||
| IC(max) | 300 milliamps | 300 milliamps | 300 milliamps | ||
| VCEO | 350 volts | 350 volts | 350 volts |