Manufacturer: ON Semiconductor
Win Source Part Number: 884910-MJE2955TTU
Operating Temperature Range: 150°C (TJ)
Features: Bipolar (BJT) Transistor PNP 60 V 10 A 2MHz 75 W Through Hole TO-220-3
Package: Tube
Package: TO-220-3
Mounting: Through Hole
Part Status: Obsolete
Family Name: MJE2955
Categories: Discrete Semiconductor Products
Case / Package: TO-220-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: MJE2955TTU-ND, MJE2955TTUFS
Bipolar (BJT) Transistor PNP 60V 10A 2MHz 75W Through Hole TO-220-3
PNP BJT Power Transistor, 60V, 10A, 75W, TO-220 Product overview: MJE2955TTU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 10A, 75W, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 10A, 75W, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJE2955TTU can be used for catalog matching and distributor lookup.
TRANS PNP 60V 10A TO220-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 884910-MJE2955TTU | MJE2955TTUFS-ND | 276-MJE2955TTU | MJE2955TTU |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - MJE2955TTU | Single Bipolar Transistors | 60V 10A 75W TO-220 Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP | PNP | |
| Package Type | TO-220; SOT3; TO-220-3 | TO-220; TO-220-3 | ||
| IC(max) | 10000 milliamps | 10000 milliamps | ||
| VCEO | 80 volts | 60 volts | ||
| VCBO | -70 volts |