Bipolar (BJT) Transistor PNP 60V 10A 2MHz 75W Through Hole TO-220
PNP BJT Power Transistor, 60V, 10A, 75W, TO-220 Product overview: MJE2955TG from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 10A, 75W, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 10A, 75W, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJE2955TG can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1223725-MJE2955TG
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-220-3
Power - Max: 75W
Transistor Type: PNP
Frequency - Transition: 2MHz
Family Name: MJE2955T
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-220AB
Current - Collector (Ic) (Maximum): 10A
Voltage - Collector Emitter Breakdown (Maximum): 60V
Vce Saturation (Maximum) @ Ib, Ic: 8V @ 3.3A, 10A
Current - Collector Cutoff (Maximum): 700μA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 20 @ 4A, 4V
Alternative Parts (Cross-Reference): MJE2955T; MJE2955T; NTE183;
Introduction Date: August 31, 1995
ECCN: EAR99
Country of Origin: Vietnam
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Power Management
TRANS PNP 60V 10A TO220
TRANS PNP 60V 10A TO220
Bipolar Transistors - BJT 10A 60V 125W PNP
BIPOLAR TRANSISTOR, PNP -60V TO-220; Transistor Polarity:PNP; Collector Emitter Voltage Max:60V; Continuous Collector Current:10A; Power Dissipation:75W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:2MHz RoHS Compliant: Yes
TRANS, BIPOL, PNP, -60V, TO-220-3; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-60V; Transition Frequency ft:2MHz; Power Dissipation Pd:75W; DC Collector Current:-10A; DC Current Gain hFE:20hFE; Transistor Case RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 5452355 | MJE2955TGOS-ND | 276-MJE2955TG | 1223725-MJE2955TG | MJE2955TG | MJE2955TG | MJE2955TG | 98H0738 | 02AC3753 |
| Product Name | Bipolar Transistors | Single Bipolar Transistors | 60V 10A 75W TO-220 Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - MJE2955TG | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors | Bipolar Transistors - BJT | Bipolar Transistor, Pnp -60V To-220; Transistor Polarity Onsemi | Trans, Bipol, Pnp, -60V, To-220-3; Transistor Polarity Onsemi |
| Polarity | PNP | PNP | PNP | PNP | PNP; PNP | PNP | PNP | ||
| Package Type | TO-220; To-220ab | TO-220; TO-220-3 | TO-220; SOT3 | TO-220; TO-220-3 | TO-3; TO-220 | TO-3; TO-220 | |||
| Number of units in IC | 1 | ||||||||
| IC(max) | 10000 milliamps | 10000 milliamps | 10000 milliamps | 10000 milliamps | |||||
| VCEO | 60 volts | 60 volts | 60 volts | 60 volts |