The MJE2955T is a PNP silicon power transistor designed for general-purpose amplifier and switching applications. It features a TO-220 package with dimensions of 10.10 x 15.12 x 4.45 mm and is rated for a maximum collector-emitter voltage of 60 Vdc, collector current of 10 Adc, and total device dissipation of 75 W at 25 °C case temperature. Thermal resistance junction-to-case is 1.67 °C/W. The device meets RoHS compliance and is marked with a Pb-free designation. It operates within a junction and storage temperature range of -55 to +150 °C. Current gain ranges from 5.0 to 100 depending on bias conditions, and it has a current-gain-bandwid
Bipolar (BJT) Transistor PNP 60V 10A 2MHz 75W Through Hole TO-220
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | MJE2955TOS-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |