onsemi Single Bipolar Transistors MJE271

Description
Bipolar (BJT) Transistor PNP - Darlington 100V 2A 6MHz 1.5W Through Hole TO-126
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP - Darlington 100V 2A 6MHz 1.5W Through Hole TO-126
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - MJE271-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MJE271-ND
Single Bipolar Transistors MJE271-ND
Bipolar (BJT) Transistor PNP - Darlington 100V 2A 6MHz 1.5W Through Hole TO-126

Bipolar (BJT) Transistor PNP - Darlington 100V 2A 6MHz 1.5W Through Hole TO-126

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - MJE271 - 131275-MJE271 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MJE271
131275-MJE271
TRANSISTORS - Transistors (BJT) - Single - MJE271 131275-MJE271
Manufacturer: ON Semiconductor Win Source Part Number: 131275-MJE271 Packaging: Bulk Mounting: Through Hole Frequency - Transition: 6MHz Transistor Polarity: PNP - Darlington Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: TO-225AA Maximum Current Collector: 2A VCEO Maximum Collector-Emitter Breakdown Voltage: 100V Max Vce (sat): 3V @ 1.2mA, 120mA Collector Cut-off Current(Max): 1mA Typical Gain (hFE) (Min): 1500 @ 120mA, 10V Maximum Power Dissipation: 1.5W Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 131275-MJE271
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 6MHz
Transistor Polarity: PNP - Darlington
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: TO-225AA
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 3V @ 1.2mA, 120mA
Collector Cut-off Current(Max): 1mA
Typical Gain (hFE) (Min): 1500 @ 120mA, 10V
Maximum Power Dissipation: 1.5W
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
2A 100V Bipolar Transistor
276-MJE271
2A 100V Bipolar Transistor 276-MJE271
2A, 100V, PNP, Si, POWER TRANSISTOR, TO-225, CASE 77-09, 3 PIN Product overview: MJE271 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 100V. Search-friendly keywords include transistor, BJT, switching, amplification, 2A, 100V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJE271 can be used for catalog matching and distributor lookup.

2A, 100V, PNP, Si, POWER TRANSISTOR, TO-225, CASE 77-09, 3 PIN Product overview: MJE271 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 100V. Search-friendly keywords include transistor, BJT, switching, amplification, 2A, 100V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJE271 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MJE271 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MJE271
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MJE271
TRANS PNP DARL 100V 2A TO126

TRANS PNP DARL 100V 2A TO126

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number MJE271-ND 131275-MJE271 276-MJE271 MJE271
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - MJE271 2A 100V Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP; PNP - Darlington PNP
Package Type TO-225AA, TO-126-3 SOT3; TO-225AA
IC(max) 2000 milliamps 2000 milliamps
VCEO 100 volts 100 volts
VCBO 100 volts
Unlock Full Specs
to access all available technical data